EN
  • EN
  • DE

RH5VT09AA-TL

Part No RH5VT09AA-TL
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294801-RH5VT09AA-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VT09AA-TL CAD Model

Description

The RH5VT09AA-TL is a voltage detector IC produced by Ricoh. Its primary function is to monitor voltage levels and trigger a reset signal when the voltage drops below a specific threshold. This functionality is essential for maintaining the integrity and stability of electronic systems, particularly those using microcontrollers and microprocessors.

Applications

  • Microcontroller Reset Circuits: Resets the microcontroller during power-up or when a brownout condition is detected.
  • Power Supply Supervision: Monitors the output voltage of power supplies and provides a fault indication.
  • Battery-Powered Devices: Protects batteries from deep discharge by detecting low voltage conditions.
  • Embedded Systems: Used in a variety of embedded systems to ensure reliable operation.
  • Industrial Automation: Safeguards industrial equipment from voltage fluctuations.

Features

  • Precise Voltage Detection: Detects voltage levels with high accuracy.
  • Low Current Consumption: Minimizes power usage, extending battery life in portable devices.
  • Hysteresis: Incorporates hysteresis to prevent oscillations and ensure stable operation.
  • Small Package: Comes in a compact surface-mount package, saving board space.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperatures.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption due to voltage drops.
  • Extended Battery Life: Reduces power consumption in battery-powered applications.
  • Simplified Design: Reduces the number of external components required for voltage monitoring.
  • Cost-Effective Solution: Offers a cost-effective way to protect electronic systems from voltage problems.
  • Protection against Brownouts: Protects against unexpected system behavior during brownout conditions.

Additional Details

The RH5VT09AA-TL features a detection voltage of 0.9V. It is commonly packaged in a small SOT-23 or similar surface-mount package. The output is typically an active-low reset signal, which is asserted when the input voltage falls below the detection threshold. The device functions over a wide temperature range, usually from -40°C to +85°C. The supply current is typically very low, in the range of a few microamperes. It is frequently employed in conjunction with microcontrollers from manufacturers such as ARM, Atmel, and others.

You May Also Be Interested in

Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Lowest to $12.4155
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess