EN
  • EN
  • DE

AH180-PG-A

Part No AH180-PG-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MICROPOWER OMNIPOLAR HALL-EFFECT SENSOR | HALL OMNIPOLAR SWITCH SIP-3 AMMO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Tape & Box (TB)
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±6mT Trip, ±2mT Release
Test Condition 25°C
Supply Voltage (V) 2.5V ~ 5.5V
Maximum Supply Current 16μA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 3-UFDFN Exposed Pad
Supplier Device Package U-DFN-2020-3
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1142952-AH180-PG-A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH180-PG-A CAD Model

Description

The AH180-PG-A is a high-performance, integrated Hall Effect sensor IC designed by Diodes Incorporated. It is tailored for use in digital switch or latch applications where magnetic sensing is required. Crafted with precision and reliability in mind, the AH180-PG-A is a versatile component suitable for a diverse range of products, including but not limited to, position and speed sensing in industrial and consumer applications.

Key Features

  • Operating Voltage: The device operates within a supply voltage range of 2.5V to 5.5V, making it highly adaptable to various power environments.
  • High Sensitivity: With built-in Hall Effect plates, the AH180-PG-A offers high magnetic sensitivity, providing accurate readings even at low magnetic field strengths.
  • Chopper-Stabilized Design: The inclusion of a chopper-stabilized amplifier enhances stability, reduces signal offset, and improves accuracy over temperature variations.
  • Output Type: The device features a push-pull output that eliminates the need for external pull-up resistors, simplifying circuit design and reducing component count.
  • Polarity Detection: It can detect both north and south pole magnetic fields, making it a versatile solution for bidirectional sensing applications.
  • Temperature Range: The AH180-PG-A is operational over a wide temperature range from -40°C to 85°C, ensuring performance in harsh environmental conditions.
  • Package Type: Available in a small and thin package (SIP-3), the sensor is ideal for space-constrained applications.

Applications

The AH180-PG-A is suitable for a variety of applications, including:

  • Open and close detection in smart home devices
  • Position sensing in robotics and automation systems
  • Speed measurement in motors and fans
  • Contactless switches in consumer electronics
  • Proximity detection for safety and security systems

Quality and Reliability

Diodes Incorporated ensures that the AH180-PG-A meets stringent quality standards, providing customers with a reliable and consistent performance. The sensor IC is designed to deliver long-term durability and high precision, making it an excellent choice for designers seeking an effective solution for their magnetic sensing needs.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Infineon Technologies
Digital Switch
Need more? Email Us
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0845 $54.2250
115+ $0.8898 $102.3270
175+ $0.8620 $150.8500
240+ $0.8342 $200.2080
315+ $0.8064 $254.0160
415+ $0.7230 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess