EN
  • EN
  • DE

AH1802-FJG-7

Part No AH1802-FJG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description Hall Effect Sensor Omnipolar 3.3V/5V 3-Pin DFN T/R / MAGNETIC SWITCH OMNIPOLAR 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DFN2020B-3
Win Source Part Number 094835-AH1802-FJG-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Family Name AH1802
Introduction Date June 15, 2007
ECCN ERA99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AH1802-FJG-7 CAD Model

Description

The AH1802-FJG-7 is a high-performance, micropower Omnipolar Hall Effect switch IC from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This particular product is designed to provide a reliable solution for contactless switching in a wide array of applications.

Key Features

  • Omnipolar Operation: The AH1802-FJG-7 is capable of detecting both North and South poles, making it versatile for various magnetic field sensing applications.
  • High Sensitivity: Engineered for high magnetic sensitivity, this device can detect and respond to weak magnetic fields, ensuring accurate switching.
  • Low Power Consumption: With micropower operation, it is designed for battery-powered or energy-efficient systems, contributing to longer battery life and reduced power costs.
  • Chopper Stabilized Design: This feature provides stable operation over a wide temperature range and eliminates the need for external capacitors, reducing system complexity and cost.
  • Robust Output: The open-drain output of the AH1802-FJG-7 can be easily interfaced with a variety of microcontrollers or logic systems, making it a flexible choice for designers.

Applications

The AH1802-FJG-7 is suitable for a range of applications that require contactless detection and switching. These include:

  • Portable and battery-powered equipment
  • Smart home devices
  • Industrial sensors
  • Consumer electronics
  • Office automation
  • Alarm systems

Product Specifications

The device is housed in a small and lead-free (RoHS compliant) SOT553 package, making it an excellent choice for compact designs. It operates over a supply voltage range of 2.5V to 5.5V, which allows for use in both 3.3V and 5V systems. The AH1802-FJG-7 is designed to withstand harsh industrial environments, featuring an operating temperature range from -40°C to +85°C.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AH1802-FJG-7 is a testament to this commitment, offering a robust and durable solution for designers looking for a dependable Hall Effect switch IC.

You May Also Be Interested in

U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2367 $50.8905
455+ $0.2215 $100.7825
705+ $0.2138 $150.7290
1,010+ $0.1986 $200.5860
1,310+ $0.1909 $250.0790
1,640+ $0.1833 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,510 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess