EN
  • EN
  • DE

AH1804-FA-7

Part No AH1804-FA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 4DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±6mT Trip, ±1.5mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 3.6 V
Current - Supply (Max) 12μA (Typ)
Output Type Push-Pull
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DFN-EP (1.2x1.6)
Win Source Part Number 077977-AH1804-FA-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH1804-FA-7 CAD Model

Description

The AH1804-FA-7 is a high-performance, ultra-sensitive unipolar Hall effect switch IC designed and manufactured by Diodes Incorporated. This compact and efficient sensor is engineered to detect magnetic fields with precision and reliability, making it an ideal component for a wide range of industrial, consumer, and automotive applications.

Key Features

  • High Sensitivity: The AH1804-FA-7 boasts a high magnetic sensitivity enabling it to detect and respond to even weak magnetic fields.
  • Unipolar Switching: This device is designed to operate as a unipolar switch, which means it turns on in the presence of a south pole magnetic field and turns off when the field is removed.
  • Low Power Consumption: With its low power consumption, the AH1804-FA-7 is ideal for battery-powered applications, contributing to longer battery life and enhanced energy efficiency.
  • Chopper Stabilized Design: The chopper stabilized design ensures stable operation over a wide temperature range and minimizes the influence of thermal and mechanical stress.

Applications

The versatility of the AH1804-FA-7 makes it suitable for a variety of applications, including:

  • Position and speed sensing in industrial equipment
  • Open and close detection in smart home devices
  • Fluid level detection in automotive systems
  • Contactless switches in consumer electronics

Technical Specifications

Parameter Value Supply Voltage 2.5V to 5.5V Output Type Open-drain Package Type SC-59 Operating Temperature -40°C to +85°C Sensitivity High

With its robust design and precise functionality, the AH1804-FA-7 from Diodes Incorporated is a standout choice for designers and engineers looking to integrate reliable Hall effect sensing capabilities into their products.

You May Also Be Interested in

UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1638
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,550 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess