EN
  • EN
  • DE

AH1807-Z-7

Part No AH1807-Z-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description Hall Effect Sensor 2.5mA Omnipolar 3.3V/5V 5-Pin SOT-553 T/R / MAGNETIC SWITCH OMNIPOLAR SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±11.5mT Trip, ±10mT Release
Testing Conditions -40°C to 125°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Current - Output (Max) 2.5mA
Output Type Open Drain
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-553
Win Source Part Number 108939-AH1807-Z-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AH1807
Introduction Date November 13, 2012
ECCN ERA99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AH1807-Z-7 CAD Model

Description

The AH1807-Z-7 is a high-performance, micropower Omnipolar Hall Effect switch IC designed by Diodes Incorporated. This advanced sensor is engineered to detect the presence of a magnetic field and is characterized by its versatility and efficiency in a wide range of applications.

Key Features

  • Omnipolar Operation: The AH1807-Z-7 can detect both North and South poles, making it highly flexible for various design configurations.
  • Low Power Consumption: With a supply current as low as 24µA, it's an ideal choice for battery-powered and portable devices where power efficiency is critical.
  • High Sensitivity: The device is sensitive to low magnetic fields, ensuring reliable switching even when magnets are weak or distant.
  • Wide Operating Voltage Range: It operates within a voltage range of 2.5V to 5.5V, accommodating a broad spectrum of power supplies.
  • Chopper-Stabilized Design: This feature provides stable operation over the full operating temperature range and minimizes the switch point drift.
  • Robust Output: The open-drain output of the AH1807-Z-7 can directly drive loads or be connected to other circuits with minimal interfacing.

Applications

  • Smart home devices
  • Industrial automation
  • Portable electronic devices
  • Power tools
  • Consumer electronics
  • Position and speed sensing

Quality and Reliability

The AH1807-Z-7 is built with Diodes Incorporated's commitment to high-quality standards, ensuring reliability and performance consistency. It is packaged in a small and low-profile SOT553 package, making it suitable for space-constrained applications. Its robust design allows for operation in harsh environments, with an operating temperature range of -40°C to +85°C.

Ordering Information

The product is available with the ordering code AH1807-Z-7, and it's supplied in a "tape and reel" format to facilitate automated manufacturing processes. For detailed product specifications and ordering information, please refer to the Diodes Incorporated official website or contact their sales representatives.

You May Also Be Interested in

Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3445 $53.7800
95+ $1.1032 $104.8040
145+ $1.0687 $154.9615
195+ $1.0343 $201.6885
255+ $0.9998 $254.9490
335+ $0.8964 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,770 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess