EN
  • EN
  • DE

AH1815-Z-7

Part No AH1815-Z-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SOT553 / Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Tape & Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±54mT Trip, ±49mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 12mA
Current - Output (Max) 2.5mA
Output Type Open Drain
Features Sleep Mode
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-553
Package / Case SOT-553
Base Product Number AH1815
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH1815-Z-7DIDKR,AH1815-Z-7DICT,AH1815-Z-7DITR
Standard Package 3,000
Win Source Part Number 1176556-AH1815-Z-7
Ultra Librarian 3D Model Ultra Librarian AH1815-Z-7 CAD Model

Description

The AH1815-Z-7 is a high-performance, micropower magnetic Hall-effect sensor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This sensor is specifically tailored for consumer and industrial applications, where precision and power efficiency are paramount.

Key Features

  • Omni-polar Operation: The AH1815-Z-7 can detect both north and south poles, making it versatile for various magnetic sensing scenarios.
  • High Sensitivity: Engineered for high magnetic sensitivity, this sensor provides reliable switching points even with weak magnetic fields.
  • Low Power Consumption: It operates with a very low supply current, which is ideal for battery-powered and portable devices, enhancing their operational lifespan.
  • Wide Operating Voltage Range: With an operating voltage range from 2.5V to 5.5V, it can be easily integrated into a variety of circuits without the need for complex power management.
  • Chopper-Stabilized Design: This design approach ensures stable operation over a wide temperature range and minimizes the sensor's sensitivity to physical stress and temperature variations.
  • Open Drain Output: The output type is an open drain, which allows for simple connection to a microcontroller or other logic devices and provides the flexibility to use an external pull-up resistor of the desired value.

Applications

The AH1815-Z-7 is suitable for a wide array of applications, including but not limited to:

  • Portable electronic devices
  • Domestic appliances
  • Industrial equipment
  • Power tools
  • Consumer electronics

Package and Availability

Presented in a compact SOT553 package, the AH1815-Z-7 occupies minimal space on a printed circuit board, which is a critical feature for space-constrained designs. This sensor is part of Diodes Incorporated's commitment to providing advanced sensing solutions that meet the evolving needs of the technology sector. For detailed specifications, sample requests, and ordering information, customers can visit the official Diodes Incorporated website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3783 $58.6365
375+ $0.3105 $116.4375
580+ $0.3008 $174.4640
795+ $0.2911 $231.4245
1,030+ $0.2814 $289.8420
1,375+ $0.2523 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,210 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess