EN
  • EN
  • DE

AH1822-FU4G-7

Part No AH1822-FU4G-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±5.5mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN3020 (3.01x2.01)
Win Source Part Number 077980-AH1822-FU4G-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH1822-FU4G-7 CAD Model

Description

The AH1822-FU4G-7, from Diodes Incorporated, is a high-performance, micropower Omnipolar Hall Effect switch IC designed for a broad range of applications. This compact and efficient sensor is a perfect solution for battery-powered consumer products, home appliances, industrial equipment, and more. With its small footprint and low power consumption, the AH1822-FU4G-7 is engineered to provide reliable switching operations in a variety of environmental conditions.

Key Features

  • Omnipolar Operation: The device can detect both North and South poles, providing greater flexibility in magnet selection and simplifying installation.
  • Low Power Consumption: With a supply current of only 24μA, it is ideal for power-sensitive applications, extending the battery life of portable devices.
  • High Sensitivity: The AH1822-FU4G-7 offers high magnetic sensitivity, ensuring accurate detection even with small or weak magnets.
  • Chopper-Stabilized Design: This feature provides stable operation over a wide temperature range and minimizes the influence of thermal and mechanical stresses.
  • Output Type: The device has a push-pull output, which eliminates the need for external pull-up resistors and simplifies circuit design.
  • Supply Voltage Range: It operates over a broad voltage range from 2.5V to 5.5V, accommodating various system power supplies.
  • Robust Protection Features: The IC includes reverse blocking diode, ESD protection, and output short-circuit protection, enhancing system reliability.

Applications

  • Smartphone and Tablet Covers
  • Portable Medical Devices
  • Industrial Sensors and Safety Switches
  • Consumer Electronics
  • Home Appliances

The AH1822-FU4G-7 is available in a compact SOT553 package, making it easy to integrate into space-constrained designs. Its operational stability, coupled with Diodes Incorporated's commitment to quality, ensures that this Hall Effect switch IC provides a reliable, cost-effective solution for designers seeking to enhance the performance and efficiency of their products.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Infineon Technologies
Digital Switch
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6715 $60.4350
210+ $0.5511 $115.7310
325+ $0.5338 $173.4850
450+ $0.5167 $232.5150
580+ $0.4994 $289.6520
775+ $0.4478 $347.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess