EN
  • EN
  • DE

R5426N116GA-TR

Part No R5426N116GA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289158-R5426N116GA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5426N116GA-TR CAD Model

Description

The R5426N116GA-TR is a voltage detector IC manufactured by Ricoh. This IC monitors voltage levels in electronic circuits and triggers a reset signal or other action if the voltage falls below a specified threshold. It's crucial for ensuring the stability and reliability of electronic devices by preventing malfunctions caused by voltage drops.

Applications

  • Microcontroller Systems: Used to monitor power supply and reset the microcontroller when voltage drops, preventing data corruption and crashes.
  • Battery-Powered Devices: Prevents deep discharge by monitoring battery voltage, thereby extending battery lifespan.
  • Power Management Circuits: Implements undervoltage lockout (UVLO) to protect sensitive components from low-voltage operation.
  • Real-Time Clocks (RTC): Ensures the RTC maintains operation, even during short power interruptions.
  • Memory Protection: Initiates data backup processes to protect volatile memory when voltage drops are detected.

Features

  • Low Current Consumption: Minimizes power usage, which makes it suitable for battery-powered applications.
  • High Accuracy Detection Voltage: Ensures accurate voltage monitoring with a high degree of precision.
  • Integrated Hysteresis: Prevents unstable switching or chattering around the threshold voltage.
  • Compact Package: Allows for easy integration into small and compact electronic devices.
  • Open-Drain Output: Provides flexibility when interfacing with different logic circuits.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption that can result from voltage drops.
  • Extended Battery Life: Low power consumption assists in prolonging the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrated functions reduce the demand for external components, which streamlines designs.
  • Enhanced System Protection: Safeguards sensitive components from damage triggered by undervoltage conditions.
  • Cost-Effective Solution: Provides a reliable and affordable approach to voltage monitoring needs.

Additional Details

The R5426N116GA-TR operates within defined voltage and temperature ranges, according to Ricoh's datasheet. Typically supplied in a small SOT-23 package for simple PCB integration. Its output is an open-drain N-channel MOSFET, which requires a pull-up resistor connected to a voltage source. The detection voltage is preset, for example, at 1.16V, with a specific tolerance. Hysteresis, usually a few millivolts, helps prevent unstable switching. The supply current is extremely low, typically in the microampere range, making it highly energy-efficient. This voltage detector is essential in applications demanding stable voltage operation, such as portable devices and industrial control systems.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Lowest to $10.8258
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $2.3539
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess