EN
  • EN
  • DE

AH1883-ZG-7

Part No AH1883-ZG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±5.5mT Trip, ±0.6mT Release
Testing Conditions 25°C
Supply Voltage - Operating 1.65 V to 3.3 V
Current - Supply (Max) 12μA
Output Type Push-Pull
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-553
Win Source Part Number 039175-AH1883-ZG-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH1883-ZG-7 CAD Model

Description

The AH1883-ZG-7 is a high-performance, ultra-sensitive unipolar Hall-effect switch IC designed and manufactured by Diodes Incorporated. This compact and versatile sensor is engineered to detect magnetic fields with precision and reliability, making it an ideal component for a wide range of applications including industrial, consumer, and automotive products.

Key Features

  • High Sensitivity: The AH1883-ZG-7 is capable of detecting very weak magnetic fields, which makes it suitable for applications requiring precise sensing capabilities.
  • Unipolar Hall-Effect Switch: The device operates as a unipolar switch, which means it turns on in the presence of a sufficient south pole magnetic field and turns off when the field is removed.
  • Low Power Consumption: Designed for energy efficiency, the AH1883-ZG-7 has a very low average current consumption, making it suitable for battery-powered applications.
  • Highly Integrated: This IC incorporates a voltage regulator, Hall sensor with dynamic offset cancellation system, Schmitt trigger, and an open-drain output driver, all in one compact package.
  • Robust Package: The AH1883-ZG-7 is available in a small and thin package (SOT553), which is lead-free (RoHS compliant) and designed for space-constrained applications.

Applications

The versatility of the AH1883-ZG-7 allows it to be used in a variety of applications, such as:

  • Portable and battery-powered devices
  • Domestic appliances
  • Industrial equipment
  • Position and proximity sensing
  • Open and close detection for smart home devices
  • Flow meters

Technical Specifications

Parameter Value
Supply Voltage 2.5V to 3.5V
Output Type Open-Drain
Sensitivity High
Package Type SOT553
Operating Temperature -40°C to +85°C

For more detailed information, please refer to the AH1883-ZG-7 datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Infineon Technologies
Digital Switch
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1622 $58.3920
870+ $0.1331 $115.7970
1,345+ $0.1289 $173.3705
1,855+ $0.1247 $231.3185
2,395+ $0.1206 $288.8370
3,210+ $0.1081 $347.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,200 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess