EN
  • EN
  • DE

AH1886-ZG-7-MOTO

Part No AH1886-ZG-7-MOTO
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Manufacturer Diodes Incorporated
Win Source Part Number 174292-AH1886-ZG-7-MOTO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH1886-ZG-7-MOTO CAD Model

Description

The AH1886-ZG-7-MOTO is a high-performance, ultra-sensitive micropower omnipolar Hall-effect switch IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This particular model is engineered to provide reliable and precise magnetic sensing solutions for a wide range of applications.

Key Features

  • Omni-polar Operation: The device can detect both North and South poles, eliminating the need for polarity consideration, which simplifies the design and application process.
  • High Sensitivity: With a high sensitivity setting, the AH1886 can detect weak magnetic fields, making it suitable for applications that require the detection of small or distant magnetic objects.
  • Low Power Consumption: The IC is designed for battery-powered or power-sensitive applications, with a typical supply current of only 24µA at Vcc = 3V, contributing to extended battery life in portable devices.
  • Chopper Stabilized Design: The chopper stabilized design provides stable operation over a wide temperature range and eliminates the need for external capacitors, which reduces the overall system cost and size.

Applications

  • Portable and battery-powered equipment
  • Home appliances
  • Industrial automation
  • Consumer electronics
  • Smart metering

Product Specifications

The AH1886-ZG-7-MOTO operates within a supply voltage range of 1.6V to 3.6V, making it versatile for various power environments. It comes in a compact SOT553 package, which is ideal for space-constrained applications. The output type is digital, and the switching capability is omnipolar, which means it can switch with either pole of a magnet.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AH1886-ZG-7-MOTO is built to meet strict industry standards, ensuring reliability and performance in even the most demanding situations. Whether for consumer, industrial, or automotive applications, this Hall-effect switch is designed to provide a long operational life and consistent functionality.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess