EN
  • EN
  • DE

LQW04AN33NH00D1X

Part No LQW04AN33NH00D1X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828322-LQW04AN33NH00D1X
Ultra Librarian 3D Model Ultra Librarian LQW04AN33NH00D1X CAD Model

Description

The LQW04AN33NH00D1X is a wire-wound chip inductor designed and manufactured by Murata Electronics North America. This component is specifically intended for high-frequency applications requiring precise inductance and a high Q factor. Its compact size makes it suitable for densely populated circuit boards commonly found in modern electronic devices.

Applications

  • RF Front-End Modules: Employed in RF front-end modules for impedance matching and filtering, crucial in ensuring efficient signal transmission and reception.
  • Wireless LAN (WLAN): Used in WLAN modules for signal conditioning and impedance matching, optimizing performance in wireless communication.
  • Bluetooth Devices: Incorporated in Bluetooth modules for filtering and impedance matching, enhancing signal integrity and reducing interference.
  • Mobile Communication Devices: Utilized in smartphones and tablets for impedance matching and noise reduction in RF circuits, contributing to better overall device performance.
  • Matching Networks: Applied in matching networks for RF amplifiers and other high-frequency circuits, ensuring efficient power transfer.

Features

  • High Q Value: Provides a high Q value, which minimizes losses and maximizes signal strength at high frequencies. This is essential for efficient circuit operation.
  • Small Size: Features a compact 0402 package (0.4 mm x 0.2 mm), allowing for high-density component placement on printed circuit boards (PCBs).
  • Tight Tolerance: Offers a tight inductance tolerance, ensuring precise circuit performance and predictable behavior.
  • High Self-Resonant Frequency (SRF): Boasts a high SRF, enabling effective operation at higher frequencies without significant performance degradation.
  • Wire-Wound Construction: Constructed using a wire-wound method, providing stable and reliable performance across a wide range of operating conditions.

Benefits

  • Improved Circuit Efficiency: The high Q value minimizes energy loss, thereby improving the overall efficiency of the circuit.
  • Compact Design: The small size facilitates the design of smaller and more compact electronic devices.
  • Precise Inductance Value: The tight tolerance ensures accurate inductance, resulting in predictable and reliable circuit performance.
  • Stable Performance: The wire-wound construction guarantees stable and consistent performance under various operating conditions.
  • Enhanced High-Frequency Operation: The high SRF enables the inductor to operate effectively at high frequencies, making it suitable for advanced wireless communication systems.

Specifications

The LQW04AN33NH00D1X has an inductance value of 33 nH. It is designed for surface mount technology (SMT) using a 0402 package, ideal for automated assembly. The component operates effectively over a broad temperature range, typically from -55°C to +125°C. It adheres to RoHS compliance. Detailed specifications, including the Q factor, SRF, and current handling capabilities, are available in the Murata datasheet. The 'D1X' suffix could signify specific packaging or performance grades.

You May Also Be Interested in

Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess