EN
  • EN
  • DE

AH1891-CA4-7

Part No AH1891-CA4-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNI UWLB0808-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±6mT Trip, ±1.2mT Release
Testing Conditions 25°C
Supply Voltage - Operating 1.8 V to 3.3 V
Current - Supply (Max) 12μA
Output Type Push-Pull
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package U-WLB0808-4
Win Source Part Number 114573-AH1891-CA4-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH1891-CA4-7 CAD Model

Description

The AH1891-CA4-7 from Diodes Incorporated is a high-performance, ultra-sensitive unipolar Hall effect switch IC, designed for a wide range of applications where precision and reliability are key. This compact and efficient component offers a perfect solution for battery-powered consumer equipment, home appliances, industrial automation, and more.

Key Features

  • Ultra-Sensitive Operation: The AH1891-CA4-7 is engineered for high sensitivity, allowing it to detect and respond to even the weakest of magnetic fields.
  • Unipolar Hall Effect Switch: This device operates as a unipolar switch, which means it turns on in the presence of a south pole magnetic field and turns off when the field is removed.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered applications, ensuring longer operational life and energy efficiency.
  • Highly Integrated: The IC integrates a voltage regulator, Hall sensor with dynamic offset cancellation system, Schmitt trigger, and an open-drain output driver, all in one compact package.
  • Robust Design: The AH1891-CA4-7 is designed to withstand harsh environments, with high ESD (Electrostatic Discharge) resistance and a wide operating temperature range.

Applications

  • Portable and Battery-powered Devices
  • Home and Industrial Automation
  • Position and Proximity Sensing
  • Flow Meters
  • Contactless Switches

Product Specifications

Parameter Value
Supply Voltage 2.5V to 3.5V
Output Type Open-Drain
Sensing Range Ultra-Sensitive
Package Type SC-59
Operating Temperature -40°C to +85°C

The AH1891-CA4-7 is a testament to Diodes Incorporated's commitment to providing high-quality, innovative semiconductor solutions. Its blend of sensitivity, power efficiency, and robust design makes it an excellent choice for designers looking to add reliable Hall effect sensing to their applications.

You May Also Be Interested in

GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Infineon Technologies
Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess