EN
  • EN
  • DE

AH1895-FA-7

Part No AH1895-FA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 4DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 29 Weeks
Features Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-UDFN Exposed Pad
Case / Package X1-DFN1216-4
Family Name AH1895
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH1895-FA-7CT-ND, AH1895-FA-7DKR-ND, AH1895-FA-7TR, AH1895-FA-7DICT, AH1895-FA-7TR-ND, AH1895-FA-7CT, AH1895-FA-7DITR, AH1895-FA-7DIDKR, AH1895-FA-7DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860738-AH1895-FA-7
Ultra Librarian 3D Model Ultra Librarian AH1895-FA-7 CAD Model

Description

The AH1895-FA-7 from Diodes Incorporated is a high-performance, unipolar Hall effect switch IC designed to meet the requirements of a wide range of applications. This compact and versatile sensor is ideal for industrial, consumer, and automotive markets where reliability and precision are paramount.

Key Features

  • Unipolar Hall Effect Switch: The AH1895-FA-7 operates as a unipolar switch, which means it detects the presence of a magnetic field of one polarity, typically the south pole, and switches on. When the magnetic field is removed, the device switches off.
  • High Sensitivity: Engineered for high magnetic sensitivity, this sensor can detect and respond to weak magnetic fields, making it suitable for a variety of applications where precise detection is crucial.
  • Chopper Stabilized Design: The chopper stabilized design ensures stable operation over a wide temperature range and minimizes the influence of thermal and mechanical stresses on the sensor's performance.
  • Low Power Consumption: With its low power consumption, the AH1895-FA-7 is an excellent choice for battery-powered or energy-sensitive applications, contributing to longer battery life and reduced power costs.
  • Small Package: The sensor is available in a small and flat lead SOT553 package, making it easy to integrate into space-constrained designs without compromising performance.

Applications

The AH1895-FA-7 is suitable for a variety of applications, including but not limited to:

  • Open and close detection in smart home devices
  • Position and speed sensing in motors and fans
  • Proximity detection in consumer electronics
  • Flow metering in industrial systems
  • Window and door sensors in automotive technology

Technical Specifications

The device operates within a supply voltage range of 2.5V to 5.5V, making it compatible with most common system voltages. It features an operating temperature range of -40°C to +85°C, which ensures reliable performance in harsh environments. The output type is open-drain, which offers flexibility in connecting the output to a variety of loads.

Ordering Information

For ordering, the AH1895-FA-7 is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Diodes Incorporated ensures quality and reliability, making this Hall effect sensor a dependable choice for your sensing needs.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2873 $58.8965
490+ $0.2358 $115.5420
760+ $0.2284 $173.5840
1,045+ $0.2211 $231.0495
1,355+ $0.2137 $289.5635
1,810+ $0.1915 $346.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess