EN
  • EN
  • DE

MMSZ5251B-7

Part No MMSZ5251B-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 22 V 500 mW ±5% Surface Mount SOD-123
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name MMSZ5251B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MMSZ5251BTR-ND, MMSZ5251BCT-ND, MMSZ5251BDICT, 981-MMSZ5251B-7, MMSZ5251BTR, MMSZ5251B, MMSZ5251BCT, MMSZ5251BDITR, MMSZ5251B7
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885463-MMSZ5251B-7
Ultra Librarian 3D Model Ultra Librarian MMSZ5251B-7 CAD Model

Description

Diodes Incorporated MMSZ5251B-7 Zener Diode

The MMSZ5251B-7 from Diodes Incorporated is a high-quality Zener diode designed for providing a reliable voltage reference. This surface-mount device (SMD) is housed in a small and convenient SOD-123 package, making it an excellent choice for space-constrained applications. With its precise voltage regulation and stable Zener voltage of 22V, this diode is ideal for voltage regulation and protection purposes in a variety of electronic circuits.

Key Features:

  • Zener Voltage: The device has a nominal Zener voltage of 22V, which makes it suitable for a range of voltage stabilization tasks.
  • Power Dissipation: It has a power dissipation rating of 500mW, ensuring it can handle moderate levels of power without overheating.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in electronic circuits.
  • Package: The SOD-123 package is compact and suitable for automated assembly processes, making it a popular choice for mass-produced electronics.
  • Operating Temperature Range: The diode can operate over a wide temperature range from -55°C to +150°C, ensuring reliability in various environmental conditions.
  • Lead-Free and RoHS Compliant: The MMSZ5251B-7 is lead-free and complies with the RoHS directive, making it environmentally friendly and suitable for use in green electronics.

Applications:

The versatility of the MMSZ5251B-7 Zener diode makes it suitable for a wide array of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits to prevent over-voltage conditions
  • Reference elements in precision circuits
  • Switching operations in digital electronics

With its combination of features, the MMSZ5251B-7 is an excellent choice for designers looking for a reliable and precise voltage reference solution. Whether you are working on consumer electronics, automotive systems, or industrial controls, this Zener diode from Diodes Incorporated can help you achieve stable and secure operation in your electronic designs.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess