EN
  • EN
  • DE

AH1913-FA-7

Part No AH1913-FA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 4DFN / Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±3mT Trip, ±2.4mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 1.6V ~ 5.5V
Current - Supply (Max) 22µA
Current - Output (Max) 1mA
Output Type Push-Pull
Features -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package X1-DFN1216-4
Package / Case 4-UDFN Exposed Pad
Base Product Number AH1913
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356386-AH1913-FA-7
Ultra Librarian 3D Model Ultra Librarian AH1913-FA-7 CAD Model

Description

The AH1913-FA-7 is a high-performance micropower omnipolar Hall effect switch IC crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This sophisticated sensor is designed to provide a versatile and efficient solution for detecting magnetic fields with precision and reliability.

Key Features

  • Sensitivity: The AH1913-FA-7 offers high sensitivity to magnetic fields, enabling it to detect both north and south poles with equal proficiency. This feature allows for more flexible product design and application.
  • Low Power Consumption: With micropower operation, this Hall effect switch is optimized for battery-powered and portable applications, ensuring minimal power drain and extended battery life.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 1.6V to 3.6V, accommodating various power supply requirements and making it suitable for a broad array of electronic equipment.
  • Output Type: It features an open-drain output, providing the ability to interface with other components and logic levels easily.
  • Robust Design: The AH1913-FA-7 is built to be resilient, with high ESD (Electrostatic Discharge) immunity and a wide operating temperature range, making it ideal for challenging environmental conditions.
  • Package: Encased in a small and compact SOT553 package, it is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The device adheres to environmental standards, ensuring compliance with lead-free and RoHS directives.

Applications

The AH1913-FA-7 is engineered to meet the needs of a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smart home automation systems
  • Industrial sensors and controls
  • Consumer electronics
  • Power tools
  • White goods

Conclusion

Diodes Incorporated's AH1913-FA-7 Hall effect switch stands out with its high sensitivity, low power consumption, and robust design. It is a versatile component that can be integrated into a multitude of applications where reliable magnetic field detection is paramount. With its user-friendly features and compliance with environmental standards, the AH1913-FA-7 is an excellent choice for designers looking to enhance their products with advanced sensing capabilities.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2332 $150.4140
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1956 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess