EN
  • EN
  • DE

RN5VT20AA-TR

Part No RN5VT20AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297866-RN5VT20AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT20AA-TR CAD Model

Description

The Ricoh RN5VT20AA-TR is a voltage detector IC belonging to the RN5VT series. It is designed for precise voltage monitoring and detection in electronic circuits. The "-TR" suffix indicates that it comes in tape and reel packaging, which is ideal for automated assembly processes. This IC is essential for ensuring the reliable operation of electronic devices by detecting and responding to voltage fluctuations.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or voltage drops.
  • Battery Monitoring in Portable Devices: Monitors battery voltage to prevent deep discharge and extend battery life in devices such as smartphones, tablets, and wearables.
  • Power Management Systems: Used in power management circuits to detect undervoltage conditions and trigger protective actions.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment to ensure stable operation and prevent equipment damage.
  • Automotive Electronics: Provides voltage monitoring in automotive systems for various electronic components.

Features

  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • High Detection Voltage Accuracy: Ensures precise and reliable voltage monitoring.
  • Small Package Size: Typically available in small SOT packages, allowing for compact designs.
  • Built-in Hysteresis: Prevents output oscillation due to noise or voltage fluctuations.
  • Tape and Reel Packaging (-TR): Facilitates automated assembly.

Benefits

  • Improved System Reliability: Accurate voltage detection helps prevent system malfunctions and protects components from damage.
  • Extended Battery Life: Low power consumption contributes to longer battery life in battery-powered applications.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit layout.
  • Enhanced System Protection: Protects sensitive components from damage due to over or under voltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

The RN5VT20AA-TR operates by comparing the input voltage to a pre-set threshold voltage. When the input voltage falls below this threshold, the output signal changes state, indicating a voltage drop. This signal can then be used to trigger a reset, shut down a circuit, or provide a warning. The built-in hysteresis prevents unstable output signals due to minor voltage fluctuations. The “-TR” suffix specifies tape and reel packaging, critical for automated assembly lines. It offers a typical detection voltage of 2.0V. This IC is widely used in various electronic applications requiring precise voltage monitoring and protection.

You May Also Be Interested in

Coilcraft
Lowest to $1.3063
AMCC
Lowest to $12.4155
Yamaha
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $6.5223
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess