EN
  • EN
  • DE

AH1913-W-7

Part No AH1913-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAG SWITCH OMNIPOL SC59-3 T&R / Digital Switch Omnipolar Switch Push-Pull Hall Effect SC-59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±3mT Trip, ±2.4mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 1.6V ~ 5.5V
Current - Supply (Max) 22µA
Current - Output (Max) 1mA
Output Type Push-Pull
Features -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package SC-59-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH1913
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355574-AH1913-W-7
Ultra Librarian 3D Model Ultra Librarian AH1913-W-7 CAD Model

Description

Product Overview: AH1913-W-7 Hall Effect Sensor

The AH1913-W-7 is a high-performance, versatile Hall effect sensor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This sensor is specifically engineered to cater to a wide range of applications that require accurate and reliable magnetic field detection.

Key Features

  • Sensitivity and Precision: The AH1913-W-7 boasts a highly sensitive Hall effect plate that can detect both north and south poles, offering bipolar sensing capabilities. This ensures precise and stable magnetic field measurements.
  • Low Power Consumption: Designed with energy efficiency in mind, this sensor operates with low power requirements, making it ideal for battery-powered applications.
  • Micro-Power CMOS Technology: Utilizing advanced CMOS technology, the AH1913-W-7 provides a reliable output signal with minimal noise interference, enhancing the sensor's overall performance.
  • Chopper Stabilized Design: The incorporation of chopper stabilization helps to eliminate the offset drift and inherent sensor noise, which can be critical for applications demanding high stability over temperature and time.
  • Robust Operating Range: The sensor operates within a wide temperature range, ensuring consistent performance in harsh environmental conditions.

Applications

The AH1913-W-7 is ideal for use in a variety of applications, including:

  • Open and close detection in smart home devices
  • Position and speed sensing in motors and fans
  • Flow meters where non-contact sensing is required
  • Portable electronic devices that need low power consumption components

Package and Quality

Encased in a small and compact SOT553 package, the AH1913-W-7 is designed to fit into tight spaces without compromising performance. Diodes Incorporated is committed to delivering high-quality products, and this sensor is no exception. It meets stringent quality standards, ensuring reliable operation and long service life for the end-user.

Overall, the AH1913-W-7 from Diodes Incorporated is a smart choice for designers looking for a reliable, energy-efficient Hall effect sensor that can be easily integrated into a wide range of applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess