EN
  • EN
  • DE

RM601N-TE1

Part No RM601N-TE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 296732-RM601N-TE1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RM601N-TE1 CAD Model

Description

The Fujitsu RM601N-TE1 is a high-performance relay designed for a variety of applications requiring reliable switching capabilities. This relay is part of Fujitsu's extensive line of electromechanical relays, known for their quality and durability.

Applications

  • Telecommunications Equipment: Used in central office switches and PBX systems for signal routing.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other automation equipment.
  • Test and Measurement Equipment: Found in signal switching matrices and automated test systems.
  • Security Systems: Used in alarm systems and access control systems for reliable circuit control.
  • Medical Equipment: Utilized in various medical devices where dependable switching is crucial.

Features

  • High Contact Reliability: Ensures consistent and dependable switching performance.
  • Compact Size: Allows for dense board layouts and space-saving designs.
  • Low Power Consumption: Minimizes energy usage and heat generation.
  • High Insulation Resistance: Provides electrical isolation between the coil and contacts, enhancing safety.
  • Long Life Expectancy: Designed for extended operation with minimal degradation in performance.
  • Through-Hole Mounting: Facilitates easy installation and secure connection to printed circuit boards.

Benefits

  • Improved System Reliability: The relay's robust construction and high contact reliability contribute to overall system stability.
  • Reduced Energy Costs: Low power consumption helps minimize operating expenses.
  • Increased Design Flexibility: Compact size enables engineers to create more compact and efficient designs.
  • Enhanced Safety: High insulation resistance provides a safeguard against electrical hazards.
  • Extended Product Lifespan: Long life expectancy reduces the need for frequent replacements, lowering maintenance costs.
  • Simplified Installation: Through-hole mounting simplifies the assembly process.

Additional Details

The RM601N-TE1 relay typically features a coil voltage of 5V or 12V, and contact ratings may vary depending on the specific configuration. It is designed to operate within a specified temperature range, ensuring reliable performance in diverse environments. This relay is manufactured using high-quality materials to ensure durability and resistance to environmental factors. The Fujitsu RM601N-TE1 relay is a reliable and efficient solution for various switching applications, offering a combination of performance, durability, and ease of use.

You May Also Be Interested in

Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess