EN
  • EN
  • DE

AH3362Q-P-A

Part No AH3362Q-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 3mT Trip, 2mT Release
Test Condition 25°C
Voltage - Supply 3V ~ 28V
Current - Supply (Max) 4mA
Current - Output (Max) 60mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Through Hole
Supplier Device Package 3-SIP
Package / Case 3-SIP, Formed Leads
Base Product Number AH3362
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375820-AH3362Q-P-A
Ultra Librarian 3D Model Ultra Librarian AH3362Q-P-A CAD Model

Description

Product Overview: AH3362Q-P-A

The AH3362Q-P-A from Diodes Incorporated is a high-performance, unipolar Hall Effect switch designed for a wide range of applications. This versatile sensor is a key component in modern electronics, providing reliable and accurate switching in response to magnetic fields. The AH3362Q-P-A is particularly suitable for automotive applications, meeting the stringent requirements of the industry, including the AEC-Q100 standard for automotive quality.

Key Features

  • High Sensitivity: The AH3362Q-P-A is designed to detect and respond to low magnetic fields, making it an ideal choice for precision sensing applications.
  • Wide Operating Voltage Range: With an operating voltage range of 3V to 28V, this Hall Effect switch can be integrated into a variety of circuits without the need for additional voltage regulation components.
  • Robust Temperature Performance: Capable of operating within a temperature range of -40°C to +150°C, the AH3362Q-P-A ensures consistent performance even under extreme conditions.
  • Output Type: The device features an open-drain output, providing flexibility in connecting to a microcontroller or other logic devices.
  • Automotive Qualified: Certified to AEC-Q100 standards, the AH3362Q-P-A is suitable for automotive applications, ensuring reliability and longevity in harsh environments.

Applications

The AH3362Q-P-A can be used in a variety of applications, including but not limited to:

  • Position and speed sensing in automotive systems
  • Brushless DC motor commutation
  • Flow meters
  • Tachometers
  • Proximity detection

Quality and Reliability

Diodes Incorporated has a commitment to quality, and the AH3362Q-P-A is no exception. It is built with the highest standards in mind, ensuring that it performs reliably over its intended lifespan. With its automotive qualification, customers can trust this component to meet the rigorous demands of automotive applications, providing peace of mind when it comes to safety and performance.

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1900 $50.3500
645+ $0.1559 $100.5555
995+ $0.1511 $150.3445
1,370+ $0.1462 $200.2940
1,770+ $0.1413 $250.1010
2,370+ $0.1267 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess