EN
  • EN
  • DE

LTC3784MPGN#PBF

Part No LTC3784MPGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196791-LTC3784MPGN#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Series PolyPhase®
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Ultra Librarian 3D Model Ultra Librarian LTC3784MPGN#PBF CAD Model

Description

The LTC3784MPGN#PBF is a high-performance, synchronous step-up DC/DC controller manufactured by Analog Devices Inc. This powerful integrated circuit is designed to regulate high power outputs with a wide input voltage range, making it an ideal choice for a variety of demanding applications.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 38V, offering flexibility for various power sources and conditions.
  • Synchronous Operation: Its synchronous rectification capability provides improved efficiency, especially at high load currents, by reducing power loss in the output diodes.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 900kHz or synchronize it to an external clock, allowing optimization for efficiency or component size.
  • Phase-Lockable Fixed Frequency: The LTC3784MPGN#PBF can be synchronized to an external clock over a range of 75kHz to 850kHz for noise-sensitive applications.
  • Current Mode Control: This control method provides excellent line and load transient response, as well as cycle-by-cycle current limiting for enhanced protection.

Applications

The LTC3784MPGN#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive Power Systems
  • Distributed Power Systems
  • Power Amplifiers
  • Telecommunications Equipment

Reliability and Performance

With its robust design, the LTC3784MPGN#PBF is built to deliver high performance in harsh environments. It can operate over a junction temperature range from -55°C to +125°C, ensuring reliable operation under extreme conditions. The device also features overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding your system from potential damage.

Package and Availability

The LTC3784MPGN#PBF comes in a 28-lead SSOP package, providing a compact solution for space-constrained applications. Analog Devices Inc. ensures availability through their extensive distribution network, making this high-quality component accessible for your next project.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1186 $78.3558
6+ $21.4306 $128.5836
9+ $20.7609 $186.8481
12+ $20.0912 $241.0944
15+ $19.4215 $291.3225
20+ $17.4123 $348.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess