EN
  • EN
  • DE

AH211Z4-CG1

Part No AH211Z4-CG1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Manufacturer Diodes Incorporated
Win Source Part Number 174298-AH211Z4-CG1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH211Z4-CG1 CAD Model

Description

Overview of Product AH211Z4-CG1 from Diodes Incorporated

The AH211Z4-CG1 is a state-of-the-art Hall Effect latch from Diodes Incorporated, designed for the modern market's demand for highly accurate and reliable magnetic sensing solutions. This advanced sensor is a key component in various applications, from industrial automation to consumer electronics, offering precision and durability in a compact package.

Key Features

  • High Sensitivity: The AH211Z4-CG1 boasts high magnetic sensitivity, which enables it to detect and respond to very low levels of magnetic flux density. This makes it suitable for applications requiring precise sensing capabilities.
  • Wide Operating Voltage Range: With an operating voltage range of 3V to 28V, this Hall Effect latch can be used in a variety of electrical environments, ensuring versatility across different power requirements.
  • Chopper-Stabilized Design: The chopper-stabilized design of the AH211Z4-CG1 ensures minimal drift in the output signal, which is critical for applications where stability over temperature variations is necessary.
  • Low Power Consumption: Its low power consumption makes it an energy-efficient choice for battery-powered applications, helping to extend the life of the product in which it is used.
  • Robust Temperature Performance: Capable of operating within a temperature range of -40°C to 85°C, the AH211Z4-CG1 is designed to perform reliably in harsh environmental conditions.

Applications

The versatility of the AH211Z4-CG1 Hall Effect latch allows it to be integrated into a wide array of applications, including:

  • Position and speed sensing in motors and encoders
  • Open and close detection in consumer electronics such as laptops and smartphones
  • Flow meters in industrial control systems
  • Contactless switches that require a magnetic trigger

Product Specifications

The AH211Z4-CG1 comes in a compact SOT553 package, which is ideal for space-constrained applications. It features a bipolar latch function, which means it operates with both north and south poles, providing flexibility in magnet choice and sensor placement. Moreover, with its integrated protection for electrostatic discharge (ESD), the device is robust against the common issue of static electricity, enhancing its longevity and reliability.

For designers and engineers looking for a magnetic sensing solution that offers high performance with low power consumption, the AH211Z4-CG1 from Diodes Incorporated is an excellent choice. Its combination of sensitivity, stability, and energy efficiency makes it a go-to component for a multitude of cutting-edge applications.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,300 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess