EN
  • EN
  • DE

AH266K-PG-B-A

Part No AH266K-PG-B-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 4SIP / Hall Effect Sensor 400mA Latch 5V/9V/12V/15V/18V/24V 4-Pin SIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 7mT Trip, -7mT Release
Test Condition 25°C
Operating Supply Voltage 4 V ~ 28 V
Maximum Supply Current 10mA
Current - Output (Maximum) 400mA
Output Type Open Collector
Features Temperature Compensated
Operating Temperature Range -20°C ~ 85°C (TA)
Package 4-SSIP
Manufacturer Package 4-SIP
Win Source Part Number 768359-AH266K-PG-B-A
Popularity Medium
Supply and Demand Status Balance
Family Name AH266K
Introduction Date March 25, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AH266K-PG-B-A CAD Model

Description

The AH266K-PG-B-A is a high-performance Hall effect latch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is specifically engineered to meet the demanding requirements of various applications such as brushless DC motor control, position and speed sensing, and magnetic encoding in industrial and consumer electronics.

Featuring a sensitive Hall effect latch, the AH266K-PG-B-A is capable of detecting the presence of a magnetic field and distinguishing between the north and south pole. Its built-in hysteresis characteristics enhance the stability of the output signal by preventing false triggering due to noise or fluctuations in the magnetic field.

The AH266K-PG-B-A operates over a wide voltage range, accommodating different system voltages and ensuring compatibility with a broad spectrum of applications. Its low power consumption makes it an ideal choice for battery-operated devices, where power efficiency is critical. The device is also characterized by its fast response time, which allows for accurate and timely signal processing in dynamic systems.

Housed in a compact package, the AH266K-PG-B-A is designed for space-constrained applications. Its robust construction ensures reliable operation even under harsh environmental conditions, making it well-suited for industrial applications where durability is essential.

Diodes Incorporated has equipped the AH266K-PG-B-A with a range of protective features, including reverse voltage protection, output overcurrent protection, and chopper stabilization, which contribute to the device's longevity and reliability. The device is also RoHS compliant, reflecting the company's commitment to environmental stewardship.

In summary, the AH266K-PG-B-A from Diodes Incorporated is a versatile and reliable Hall effect latch that offers high sensitivity, low power consumption, and robust protection features. Its suitability for a wide array of applications makes it an excellent choice for designers and engineers looking to incorporate precise magnetic sensing capabilities into their products.

You May Also Be Interested in

Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6584 $59.2560
215+ $0.5402 $116.1430
335+ $0.5234 $175.3390
460+ $0.5065 $232.9900
590+ $0.4896 $288.8640
790+ $0.4389 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess