EN
  • EN
  • DE

AH266K-PG-B-B

Part No AH266K-PG-B-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description HIGH VOLTAGE HALL EFFECT LATCH | MAGNETIC SWITCH LATCH 4SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 10mT Trip, -10mT Release
Test Condition 25°C
Supply Voltage (V) 4V ~ 28V
Maximum Supply Current 10mA
Current - Output (Maximum) 400mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 4-SSIP
Supplier Device Package 4-SIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1142963-AH266K-PG-B-B
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AH266K-PG-B-B CAD Model

Description

The AH266K-PG-B-B is a high-performance Hall Effect Latch produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed for a wide range of applications, from industrial to consumer electronics, where accurate and reliable magnetic sensing is crucial.

Key Features

  • High Sensitivity: The AH266K-PG-B-B is equipped with a sensitive Hall Effect sensor that can detect magnetic fields effectively, ensuring precise operation in various applications.
  • Operating Voltage Range: This latch operates within a voltage range of 3.5V to 20V, accommodating a broad spectrum of power supplies and making it versatile for different electronic circuits.
  • Output Type: It features a bipolar latch output, which means it can detect both north and south pole magnetic fields and provide a corresponding output signal.
  • Temperature Range: The device is designed to operate in a wide temperature range, making it suitable for harsh environments.
  • Package Type: Housed in a PG-B-B package, the AH266K-PG-B-B is compact and suitable for space-constrained applications.

Applications

The AH266K-PG-B-B Hall Effect Latch is ideal for various applications, including:

  • Brushless DC motor commutation
  • Position and speed sensing
  • Magnetic encoding
  • Flow meters
  • Proximity detection

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AH266K-PG-B-B is built with stringent quality control measures, ensuring reliability and performance consistency. Its robust design ensures a long operational life, making it a dependable choice for critical sensing applications.

Conclusion

In conclusion, the AH266K-PG-B-B Hall Effect Latch from Diodes Incorporated is a versatile and reliable solution for designers who require precise magnetic field detection. Its high sensitivity, wide operating voltage range, and robust design make it an excellent choice for a variety of industrial and consumer electronic applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess