EN
  • EN
  • DE

AH277AZ4-AG1

Part No AH277AZ4-AG1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description COMPLEMENTARY OUTPUT HALL EFFECT LATCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, -5mT Release
Test Condition 25°C
Operating Supply Voltage 3.5 V ~ 16 V
Maximum Supply Current 16mA
Current - Output (Maximum) 400mA
Output Type Open Collector
Features Temperature Compensated
Operating Temperature Range -20°C ~ 85°C (TA)
Package 4-SIP
Manufacturer Package TO-94
Win Source Part Number 1142970-AH277AZ4-AG1
Manufacturer Homepage www.diodes.com
Family Name AH277
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH277AZ4-AG1 CAD Model

Description

The AH277AZ4-AG1 is a high-performance Hall Effect sensor IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This sensor is tailored for industrial and consumer applications that require accurate and reliable detection of magnetic fields. The AH277AZ4-AG1 utilizes advanced Hall Effect technology to provide a responsive solution for proximity switching, positioning, speed detection, and current sensing tasks.

Key Features

  • Operating Voltage: The device operates within a wide voltage range, making it suitable for various electronic applications.
  • Temperature Range: Designed to withstand extreme conditions, it functions effectively across a broad temperature range.
  • Output Type: It offers a digital output that interfaces seamlessly with microcontrollers and other digital systems.
  • Sensitivity: The IC boasts high magnetic sensitivity, ensuring precise readings even with minimal magnetic field changes.
  • Package: Encased in a compact and robust package, the AH277AZ4-AG1 is designed for easy integration into a wide array of product designs.

Applications

Diodes Incorporated's AH277AZ4-AG1 is versatile and can be deployed in various applications, including but not limited to:

  • Brushless DC motor commutation
  • Position and proximity sensing
  • Rotary encoding
  • Flow meters
  • Current sensing in power tools

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AH277AZ4-AG1 is no exception and has been rigorously tested to ensure it performs under the most demanding conditions. It is a testament to Diodes Incorporated's dedication to excellence, providing customers with a reliable component that can be trusted for long-term use.

Environmental Compliance

In line with global environmental standards, the AH277AZ4-AG1 adheres to RoHS directives, ensuring that it is free from harmful substances and is environmentally friendly. This commitment to sustainability makes it an ideal choice for eco-conscious businesses and consumers.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0991 $57.9735
1,425+ $0.0813 $115.8525
2,200+ $0.0788 $173.3600
3,035+ $0.0762 $231.2670
3,920+ $0.0737 $288.9040
5,245+ $0.0661 $346.6945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,900 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess