EN
  • EN
  • DE

AH277AZ4-CG1

Part No AH277AZ4-CG1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description COMPLEMENTARY OUTPUT HALL EFFECT LATCH | MAGNETIC SWITCH LATCH TO94
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 10mT Trip, -10mT Release
Test Condition 25°C
Supply Voltage (V) 3.5V ~ 16V
Maximum Supply Current 16mA
Current - Output (Maximum) 400mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 4-SSIP
Supplier Device Package TO-94
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1142973-AH277AZ4-CG1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH277AZ4-CG1 CAD Model

Description

The AH277AZ4-CG1 from Diodes Incorporated is a high-performance, precision Hall Effect Unipolar Switch IC designed for a wide range of applications. This advanced sensor IC is engineered to provide reliable and accurate switching responses to magnetic fields, making it an ideal choice for position and speed sensing in various industrial and consumer products.

Key Features

  • Operating Voltage: The device operates within a supply voltage range of 3V to 28V, accommodating a variety of power environments.
  • High Sensitivity: Capable of detecting small changes in magnetic fields, ensuring precise operation even in applications with low magnetic field strengths.
  • Low Power Consumption: Designed for energy efficiency, the AH277AZ4-CG1 is suitable for battery-powered devices due to its low current draw.
  • Output Type: It features an open-drain output, providing flexibility in interfacing with other electronic components.
  • Temperature Range: The device operates effectively across a wide temperature range from -40°C to 85°C, ensuring reliability in harsh conditions.
  • Package: Housed in a compact SOT-553 package, it is suitable for space-constrained applications.

Applications

The AH277AZ4-CG1 is versatile and can be used in a variety of markets and applications, including:

  • Brushless DC motor commutation
  • Position and speed sensing
  • Proximity detection
  • Flow meters
  • Tachometers
  • Linear and rotational position sensors

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AH277AZ4-CG1 is no exception. It is manufactured to meet rigorous standards, ensuring high reliability and performance consistency. The device's robust design ensures long-term stability and operation, even in the most demanding applications.

Ordering Information

To order or inquire about the AH277AZ4-CG1, please contact Diodes Incorporated or an authorized distributor. Ensure to reference the complete part number for accurate product specification and availability.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0856 $50.0760
1,425+ $0.0703 $100.1775
2,205+ $0.0681 $150.1605
3,035+ $0.0659 $200.0065
3,925+ $0.0637 $250.0225
5,255+ $0.0571 $300.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348,405 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess