EN
  • EN
  • DE

XC6213B2827R-G

Part No XC6213B2827R-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105520-XC6213B2827R-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6213B2827R-G CAD Model

Description

The XC6213B2827R-G is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and efficient voltage supply for a variety of portable and battery-powered devices. This regulator offers low quiescent current, high output voltage accuracy, and built-in protection features, making it suitable for applications where long battery life and reliable performance are critical. The device is packaged in a small, space-saving package.

Applications:

  • Smartphones and Mobile Devices: Powering sensitive components and peripherals.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and other wearable devices.
  • Wireless Communication Devices: Providing a stable voltage supply for Bluetooth and Wi-Fi modules.
  • Portable Media Players: Ensuring consistent performance for audio and video processing.
  • IoT Devices: Power management for microcontrollers and sensors in connected devices.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, improving efficiency.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage for reliable performance of connected devices.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator in high-temperature conditions.
  • Small Package: Allows for compact and space-saving designs.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer operating times for battery-powered devices.
  • Reliable System Performance: High output voltage accuracy and over-current protection ensure stable operation.
  • Compact Solution: Small package size allows for easy integration into portable devices and space-constrained applications.
  • Enhanced System Protection: Over-current and thermal shutdown features protect the regulator and the load from damage.
  • Simplified Design: Requires minimal external components, reducing design complexity and cost.

Additional Details:

The XC6213B2827R-G provides a fixed output voltage of 2.8V. It is designed to operate with an input voltage range typically from 1.8V to 6.0V. The operating temperature range is from -40°C to +85°C. This regulator is stable with ceramic capacitors, which are known for their low ESR. The device includes a chip enable function that allows the output to be turned on and off, further reducing power consumption. The output current capability is typically up to 300mA. It also includes a soft-start circuit to minimize inrush current during startup.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0920 $54.6000
115+ $0.8960 $103.0400
175+ $0.8680 $151.9000
240+ $0.8400 $201.6000
310+ $0.8120 $251.7200
415+ $0.7280 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess