EN
  • EN
  • DE

TC7WZ14FU

Part No TC7WZ14FU
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description 3-ch, 1.65-V to 5.5-V inverters with Schmitt-Trigger inputs 8-SM8 -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098535-TC7WZ14FU
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7WZ14FU CAD Model

Description

The TC7WZ14FU is a dual Schmitt-trigger inverter from Toshiba Semiconductor and Storage. It belongs to the TC7WZ series, which are known for their miniature size and low power consumption. This device consists of two independent inverters, each with a Schmitt-trigger input. This feature provides hysteresis, which significantly improves noise immunity compared to standard inverters.

Applications

  • Wave Shaping: Used to convert slowly changing or noisy signals into clean, digital signals.
  • Noise Suppression: Filters out noise from input signals.
  • Interface Circuits: Used as an interface between systems with differing logic levels.
  • Oscillators: Can be utilized in simple oscillator circuits.
  • Consumer Electronics: Found in consumer electronic products requiring noise immunity.

Features

  • Dual Inverter: Contains two independent inverting gates.
  • Schmitt-Trigger Inputs: Incorporates Schmitt-trigger inputs, providing hysteresis for enhanced noise immunity.
  • Low Voltage Operation: Operates over a wide voltage range (typically 1.65V to 5.5V; confirm via the datasheet).
  • High-Speed Operation: Provides fast propagation delay, allowing for quick signal processing.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.

Benefits

  • Noise Immunity: Provides reliable performance in noisy environments.
  • Signal Conditioning: Enhances the quality of digital signals.
  • Simplified Circuit Design: Enables easy integration into existing digital systems.
  • Power Efficiency: Extends battery life in portable devices due to low power consumption.
  • Versatile: Can be used in a variety of applications where noise immunity is crucial.

Technical Specifications

The TC7WZ14FU has a propagation delay in the nanosecond range (refer to the datasheet for the specific value). It operates over a temperature range of -40°C to +85°C. Its Schmitt-trigger inputs offer a specified hysteresis voltage. The device is compatible with standard CMOS logic levels for input and output voltages. For complete and accurate specifications, including timing diagrams, absolute maximum ratings, and package details, please consult the official Toshiba datasheet.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2554 $51.0800
480+ $0.2096 $100.6080
740+ $0.2031 $150.2940
1,020+ $0.1965 $200.4300
1,320+ $0.1900 $250.8000
1,765+ $0.1703 $300.5795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194,600 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess