EN
  • EN
  • DE

AH288-YLA

Part No AH288-YLA
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816887-AH288-YLA
Ultra Librarian 3D Model Ultra Librarian AH288-YLA CAD Model

Description

Product Overview: AH288-YLA from Diodes Incorporated

The AH288-YLA is a state-of-the-art Hall Effect sensor IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced sensor is specifically engineered to meet the stringent requirements of high precision magnetic sensing in a wide array of applications ranging from industrial automation to consumer electronics.

Key Features

  • High Sensitivity: The AH288-YLA boasts a high magnetic sensitivity which allows for the detection of weak magnetic fields with great accuracy.
  • Wide Operating Voltage Range: This sensor operates over a broad voltage range, making it versatile for use in various electrical environments.
  • Low Power Consumption: Designed for efficiency, the AH288-YLA consumes minimal power, which is crucial for battery-operated devices.
  • Advanced Offset Cancellation: The built-in offset cancellation technology ensures that the sensor output remains stable over time and temperature variations.
  • Robust Temperature Performance: The sensor is designed to perform consistently across a wide temperature range, ensuring reliability in diverse operating conditions.

Applications

The versatility of the AH288-YLA makes it suitable for a wide range of applications, including but not limited to:

  • Position and proximity sensing
  • Speed and direction detection of rotating parts
  • Current sensing in power electronics
  • Fluid level detection
  • Brushless DC motor commutation

Quality and Reliability

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The AH288-YLA is no exception, with rigorous testing and quality control measures in place to ensure that each sensor meets the company's exacting requirements. Customers can trust the AH288-YLA for consistent performance and durability in their applications.

Environmental Compliance

The AH288-YLA is also designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances commonly found in electronic components. This compliance not only helps protect the environment but also ensures safety and sustainability in electronic product design.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess