EN
  • EN
  • DE

AH3366Q-P-B

Part No AH3366Q-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP / Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Bulk
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 10mT Trip, 8mT Release
Test Condition 25°C
Voltage - Supply 3V ~ 28V
Current - Supply (Max) 4mA
Current - Output (Max) 60mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Through Hole
Supplier Device Package 3-SIP
Package / Case 3-SIP
Base Product Number AH3366
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH3366Q-P-BDI
Standard Package 1,000
Win Source Part Number 1044087-AH3366Q-P-B
Ultra Librarian 3D Model Ultra Librarian AH3366Q-P-B CAD Model

Description

The AH3366Q-P-B from Diodes Incorporated is a high-performance, unipolar Hall effect switch IC designed for a wide range of applications requiring robust and reliable magnetic sensing. This device is particularly suitable for the automotive industry, meeting the stringent requirements for both quality and performance.

Key Features

  • High Sensitivity: The AH3366Q-P-B offers high magnetic sensitivity, ensuring accurate detection of magnetic fields even at low levels.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 3V to 28V, making it versatile for various power supply conditions.
  • Chopper Stabilized Design: The chopper stabilized design provides stable operation over a wide temperature range and minimizes the effect of thermal and mechanical stresses.
  • Robust Output: The open-drain output can be easily interfaced with other electronic components and provides a robust signal for reliable operation.
  • Reverse Battery Protection: It is designed to withstand reverse battery conditions, enhancing the durability and longevity of the device in harsh environments.

Applications

  • Automotive position and speed sensing
  • Industrial automation and safety systems
  • Consumer electronics
  • Power tools and portable equipment

Quality and Reliability

The AH3366Q-P-B is a testament to Diodes Incorporated's commitment to quality. It is AEC-Q100 qualified, ensuring it meets the automotive industry's reliability standards. Additionally, its robust construction makes it resistant to physical and environmental stressors, thereby guaranteeing a long operational life in a variety of conditions.

Environmental Compliance

This product is compliant with RoHS and Green standards, reflecting Diodes Incorporated's dedication to environmental responsibility. The AH3366Q-P-B is manufactured with sustainability in mind, ensuring minimal environmental impact while providing exceptional performance.

You May Also Be Interested in

Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5880 $58.8000
240+ $0.4826 $115.8240
375+ $0.4675 $175.3125
515+ $0.4525 $233.0375
665+ $0.4373 $290.8045
885+ $0.3920 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess