EN
  • EN
  • DE

AH3382-P-B

Part No AH3382-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect
Manufacturer Diodes Incorporated
Package Bulk
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 3-SIP
Family Name AH3382
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860753-AH3382-P-B
Ultra Librarian 3D Model Ultra Librarian AH3382-P-B CAD Model

Description

Introducing the AH3382-P-B Hall Effect Sensor from Diodes Incorporated

The AH3382-P-B is a versatile and high-performance Hall effect sensor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This sensor is engineered to detect magnetic fields with precision and reliability, making it an ideal choice for a wide range of applications in various industries such as automotive, consumer electronics, and industrial automation.

Key Features

  • High Sensitivity: The AH3382-P-B is equipped with a sensitive Hall effect plate that can accurately detect changes in magnetic fields, ensuring precise measurements for your applications.
  • Wide Operating Voltage Range: This sensor operates over a broad voltage range, typically from 2.5V to 20V, which provides flexibility in system design and compatibility with various power supplies.
  • Low Power Consumption: Designed with energy efficiency in mind, the AH3382-P-B consumes minimal power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Chopper Stabilized Design: The inclusion of a chopper stabilized design enhances the stability of the sensor's performance, reducing signal drift and offset, which results in improved accuracy over temperature and time.
  • Robust Output: It offers a digital output that switches in the presence of a magnetic field, providing a clear and robust signal for easy interfacing with microcontrollers and other digital systems.
  • Durable Construction: The AH3382-P-B is built to last, with a high-quality construction that ensures long-term reliability even in harsh environmental conditions.

Applications

The AH3382-P-B is ideally suited for a variety of applications that require reliable magnetic field detection, such as:

  • Position and speed sensing in motors and encoders
  • Proximity detection for consumer electronics
  • Flow meters in industrial automation systems
  • Contactless switches in automotive applications

With its high sensitivity, low power consumption, and robust design, the AH3382-P-B from Diodes Incorporated stands out as a premium choice for designers and engineers looking to integrate Hall effect sensing capabilities into their projects. Its versatility and performance make it a go-to component for creating efficient and reliable systems across a multitude of market sectors.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8256 $53.6640
150+ $0.6774 $101.6100
230+ $0.6563 $150.9490
315+ $0.6351 $200.0565
410+ $0.6139 $251.6990
550+ $0.5504 $302.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess