EN
  • EN
  • DE

TC7MH138FK

Part No TC7MH138FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 3-TO-8 LINE DECODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265279-TC7MH138FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MH138FK CAD Model

Description

The Toshiba TC7MH138FK is a high-speed CMOS 3-to-8 line decoder/demultiplexer fabricated with silicon gate CMOS technology. It achieves high-speed operation while maintaining low power dissipation. This device accepts three binary weighted address inputs (A0, A1, A2) and, depending on the state of these inputs, one of the eight outputs (Y0 to Y7) will be low, while all others are high. The TC7MH138FK is commonly used in memory addressing, data routing, and control logic applications. Its small package size makes it suitable for high-density circuit board designs.

Applications:

  • Memory addressing: Selecting memory locations in digital systems.
  • Data routing: Directing data to specific destinations in data communication systems.
  • Control logic: Implementing control functions in industrial automation and robotics.
  • Peripheral selection: Enabling or disabling peripheral devices in computer systems.
  • Address decoding: Decoding address signals in microprocessor-based systems.

Features:

  • High-speed operation: Achieves fast propagation delays for high-performance applications.
  • Low power dissipation: Consumes minimal power, making it suitable for battery-powered devices.
  • Wide operating voltage range: Operates over a wide voltage range, providing flexibility in system design.
  • Multiple enable inputs: Allows for cascading and complex decoding functions.
  • Small package size: Facilitates high-density circuit board designs.

Benefits:

  • Improved system performance: High-speed operation enhances the overall performance of digital systems.
  • Reduced power consumption: Low power dissipation extends battery life in portable devices.
  • Increased design flexibility: Wide operating voltage range provides flexibility in system design.
  • Simplified circuit design: Integrated decoding functions simplify circuit design.
  • Space-saving solution: Small package size allows for high-density circuit board layouts.

The TC7MH138FK's datasheet provides detailed information on its electrical characteristics, including propagation delays, power consumption, and input/output voltage levels. It is crucial to adhere to the recommended operating conditions to ensure optimal performance and prevent damage to the device. The enable inputs (E1, E2, and E3) can be used to control the overall operation of the decoder, allowing for cascading multiple devices to create larger decoding functions. The datasheet includes timing diagrams and application examples to aid in the design of circuits using the TC7MH138FK.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4169 $61.6676
10+ $12.6496 $126.4960
15+ $12.2546 $183.8190
20+ $11.8595 $237.1900
26+ $11.4645 $298.0770
34+ $10.2783 $349.4622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess