Product Overview: AH173-WLA-B - Hall Effect Sensor IC
The AH173-WLA-B is a high-quality Hall Effect sensor integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This sensor is engineered for precision and reliability, making it an excellent choice for a wide range of applications that require accurate magnetic sensing.
Key Features
- Sensitivity: The AH173-WLA-B offers high magnetic sensitivity, capable of detecting both north and south poles, which allows for versatile sensing configurations.
- Output Type: This sensor IC provides a digital output, which simplifies the integration with microcontrollers and digital circuits.
- Supply Voltage: It operates over a supply voltage range of 2.5V to 5.5V, accommodating a variety of power supply requirements.
- Power Consumption: The device features low power consumption, making it ideal for battery-powered applications.
- Temperature Range: With an operating temperature range from -40°C to 85°C, the AH173-WLA-B ensures consistent performance across diverse environmental conditions.
- Package Type: It comes in a small, lead-free package with a compact footprint, suitable for space-constrained applications.
Applications
The versatility of the AH173-WLA-B Hall Effect sensor IC makes it suitable for a variety of applications, including but not limited to:
- Position sensing in industrial controls
- Open and close detection for doors and windows in security systems
- Speed detection in automotive and consumer electronics
- Motor control and commutation in brushless DC motors
- Flow meters in utility monitoring systems
Quality and Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AH173-WLA-B is no exception, as it undergoes rigorous testing and quality assurance processes to ensure its performance and durability in the field.
Ordering Information
For detailed product specifications, pricing, and ordering information, customers are encouraged to visit the Diodes Incorporated website or contact their sales representatives. The AH173-WLA-B is available for order in various quantities to meet the needs of both small-scale projects and large-volume production.