EN
  • EN
  • DE

AH3572-SA-7

Part No AH3572-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAG SWITCH OMNIPOLAR SOT23 T&R / Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series AH3572
Package Tape & Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±3mT Trip, ±0.2mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 3V ~ 28V
Current - Supply (Max) 4mA
Current - Output (Max) 55mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH3572
Other Names AH3572-SA-7DITR,AH3572-SA-7DICT,AH3572-SA-7DIDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235209-AH3572-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3572-SA-7 CAD Model

Description

The AH3572-SA-7 is a high-performance, omnipolar Hall effect switch IC crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This integrated circuit is engineered to deliver precise and reliable magnetic sensing in a wide array of applications. The AH3572-SA-7 is particularly suitable for applications requiring a compact, efficient, and versatile solution for magnetic field detection.

Key Features

  • Omnipolar Operation: This device can detect both North and South poles, offering flexibility and simplifying the design process as there is no need to distinguish the polarity of the magnet.
  • High Sensitivity: The AH3572-SA-7 features a high magnetic sensitivity, ensuring accurate operation even with weak magnetic fields, making it ideal for a broad range of industrial and consumer applications.
  • Low Power Consumption: Designed for energy efficiency, this Hall effect switch operates with a low supply current, making it an excellent choice for battery-powered devices.
  • Chopper Stabilized Design: The inclusion of a chopper-stabilized amplifier enhances stability, reduces signal drift, and improves accuracy over temperature and supply variations.
  • Robust Output: The open-drain output of the AH3572-SA-7 can be easily interfaced with a variety of logic levels, providing a versatile output configuration for different system designs.

Applications

The AH3572-SA-7 is ideal for a wide range of applications, including but not limited to:

  • Position and proximity sensing
  • Brushless DC motor control
  • Flow meters
  • Speed detection
  • Portable and wearable technology

Package and Quality

Presented in a small and robust SOT-23 package, the AH3572-SA-7 is designed to fit into space-constrained applications while offering durability and consistent performance. Diodes Incorporated ensures that each unit meets rigorous quality standards, providing reliability and peace of mind for designers and manufacturers alike.

With its combination of features, the AH3572-SA-7 from Diodes Incorporated stands out as a superior choice for designers looking to incorporate a reliable and efficient Hall effect switch into their next project.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3042 $50.1930
405+ $0.2496 $101.0880
625+ $0.2418 $151.1250
855+ $0.2340 $200.0700
1,110+ $0.2262 $251.0820
1,480+ $0.2028 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess