EN
  • EN
  • DE

AH3764Q-W-7

Part No AH3764Q-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SC59 / Digital Switch Latch Open Drain Hall Effect SC-59-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 3V ~ 28V
Current - Supply (Max) 4mA
Current - Output (Max) 60mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Supplier Device Package SC-59-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH3764
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860763-AH3764Q-W-7
Ultra Librarian 3D Model Ultra Librarian AH3764Q-W-7 CAD Model

Description

Diodes Incorporated AH3764Q-W-7 Hall Effect Sensor

The AH3764Q-W-7 from Diodes Incorporated is a high-performance, versatile Hall effect sensor designed for a wide range of applications. This unipolar switch, with its compact and durable construction, is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for vehicle systems that demand reliable performance in harsh environments.

With an operating temperature range of -40°C to 150°C, the AH3764Q-W-7 ensures stable functionality under extreme conditions. It is capable of detecting magnetic fields with precision and provides a digital output that changes from high to low when a magnetic threshold is crossed. This feature makes it suitable for position and speed sensing, as well as for proximity detection tasks.

The sensor is housed in a small SOT-23 package, which allows for easy integration into space-constrained designs without sacrificing performance. The lead (Pb) free, with a matte tin-plated leadframe, not only makes it environmentally friendly but also provides excellent solderability and resistance to corrosion.

Key features of the AH3764Q-W-7 include:

  • Unipolar Hall effect switch with high sensitivity
  • Wide operating voltage range from 3V to 28V, catering to various application needs
  • Robust output that can sink up to 25mA, allowing direct driving of small loads
  • Chopper-stabilized design, which ensures minimal drift in magnetic switching points over temperature and stress
  • Reverse blocking diode protection, which guards against damage from miswiring during installation
  • Compliance with automotive qualification standard AEC-Q100, ensuring reliability for automotive applications

Whether used in automotive applications such as gear tooth sensors, speed sensors, window lifters, or in industrial and consumer applications like flow meters and brushless DC motor commutation, the AH3764Q-W-7 offers a dependable and efficient solution for magnetic sensing requirements.

Its combination of high sensitivity, wide operating voltage, and temperature range, along with a robust output and automotive-grade reliability, makes the AH3764Q-W-7 from Diodes Incorporated a top choice for designers looking for a high-quality Hall effect sensor.

You May Also Be Interested in

Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Infineon Technologies
Digital Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7560 $60.4800
190+ $0.6204 $117.8760
290+ $0.6010 $174.2900
400+ $0.5816 $232.6400
515+ $0.5622 $289.5330
690+ $0.5040 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 321,985 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess