EN
  • EN
  • DE

AH3765Q-P-B

Part No AH3765Q-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Latch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Bulk
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP Module
Case / Package 3-SIP
Family Name AH3765
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860765-AH3765Q-P-B
Ultra Librarian 3D Model Ultra Librarian AH3765Q-P-B CAD Model

Description

The AH3765Q-P-B is a high-performance, versatile Hall Effect sensor designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This sensor is specifically crafted to meet the rigorous demands of automotive and industrial applications, providing reliable and accurate magnetic sensing in a compact, surface-mount package.

Key Features

  • High Sensitivity: The AH3765Q-P-B can detect and respond to weak magnetic fields, making it suitable for a wide range of applications.
  • Chopper-Stabilized Design: This feature helps in reducing the signal offset caused by temperature changes and stress, ensuring stable operation over the sensor's full temperature range.
  • Wide Operating Voltage Range: With an operating voltage range of 3V to 28V, the sensor is versatile and can be used in various circuit configurations.
  • Open-Drain Output: The open-drain output allows for easy interfacing with other circuit components and provides flexibility in signal processing.
  • Robust Construction: The AH3765Q-P-B is designed to withstand harsh environmental conditions, making it ideal for automotive applications such as gear tooth sensing, crankshaft/camshaft sensing, and speed and position detection.
  • Automotive Qualification: The sensor is qualified to AEC-Q100 Grade 0, ensuring high reliability for automotive applications.

Applications

Thanks to its robust design and high sensitivity, the AH3765Q-P-B Hall Effect sensor is suitable for a broad spectrum of applications, including:

  • Automotive systems for position and speed sensing
  • Industrial equipment for motor control and rotational speed detection
  • Consumer electronics for proximity detection and user interface controls

Package and Availability

The AH3765Q-P-B is available in a small and lead-free (RoHS compliant) package, ensuring it meets environmental regulations and can be used in a wide variety of end products. It is designed for easy integration into existing designs, providing a straightforward solution for designers looking to add magnetic sensing capabilities to their projects.

You May Also Be Interested in

Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Infineon Technologies
Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Infineon Technologies
Digital Switch
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess