EN
  • EN
  • DE

AH3767Q-P-B

Part No AH3767Q-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Latch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Bulk
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP Module
Case / Package 3-SIP
Family Name AH3767
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860771-AH3767Q-P-B
Ultra Librarian 3D Model Ultra Librarian AH3767Q-P-B CAD Model

Description

Product Overview: AH3767Q-P-B from Diodes Incorporated

The AH3767Q-P-B is a high-performance unipolar Hall effect switch IC designed and manufactured by Diodes Incorporated, a leading supplier in the semiconductor market. This integrated circuit is specifically engineered for automotive applications and is compliant with the stringent requirements of the automotive industry standards.

The AH3767Q-P-B operates with a wide voltage range from 3V to 28V, making it suitable for a variety of automotive applications that require a reliable switch that can handle the fluctuations in battery voltage. The device's robust design ensures it can withstand harsh automotive environments, characterized by high temperatures and potential transient voltage spikes.

One of the key features of the AH3767Q-P-B is its high sensitivity and precision. It is designed to detect magnetic fields with high accuracy, which is crucial for applications where precise sensing is required. The device outputs a digital signal that switches between its two binary states when a magnetic field of sufficient strength is detected near the sensing area.

Additionally, the AH3767Q-P-B boasts an excellent temperature stability and a built-in reverse blocking diode which protects the IC from any damage that might be caused by reverse connection of the battery. Its chopper-stabilized design ensures minimal drift in magnetic switch points over its full operating temperature range (-40°C to +150°C), making it a reliable choice for the most demanding applications.

The device is packaged in a small and lead-free (RoHS compliant) package, which is not only environmentally friendly but also space-saving, allowing for compact PCB designs. The AH3767Q-P-B is also AEC-Q100 qualified, ensuring that it meets the high-quality standards required for automotive electronics.

In summary, the AH3767Q-P-B Hall effect switch from Diodes Incorporated is an exceptional choice for automotive applications requiring a durable, high-sensitivity, and precise unipolar magnetic switch. Its compatibility with a wide range of supply voltages, temperature resilience, and compact packaging make it a versatile and reliable component for modern automotive systems.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Infineon Technologies
Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4556 $50.9460
85+ $1.1944 $101.5240
130+ $1.1570 $150.4100
180+ $1.1197 $201.5460
235+ $1.0824 $254.3640
310+ $0.9704 $300.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess