The AH3769Q-P-B from Diodes Incorporated is a high-precision, micropower Hall effect unipolar switch designed to meet the rigorous requirements of automotive and industrial applications. This sensor is particularly well-suited for systems where energy efficiency and accuracy are paramount.
Key Features
- Unipolar Hall Effect Switch: The AH3769Q-P-B is designed to detect magnetic fields and operates as a unipolar switch, which means it switches on in the presence of a south pole magnetic field and turns off when the field is removed.
- High Sensitivity: With its high sensitivity, this sensor can detect weak magnetic fields, making it ideal for a wide range of applications.
- Low Power Consumption: It is optimized for low power consumption, which is critical for battery-powered and energy-saving systems.
- Wide Operating Voltage Range: The device supports a broad voltage range from 3V to 28V, providing flexibility for various power supply conditions.
- Robust Design: The AH3769Q-P-B is built to withstand harsh environments, featuring an operating temperature range from -40°C to +150°C.
- Automotive Qualified: This product is qualified to AEC-Q100 Grade 1 standards, ensuring high reliability for automotive applications.
- Chopper Stabilized: The inclusion of chopper stabilization offers stable operation over the full operating temperature range and minimizes the switch point drift.
- Output Protection: It includes output protection features such as reverse blocking diode, Zener clamp, and an internally implemented resistor that provides overcurrent protection.
Applications
The AH3769Q-P-B is versatile and can be used in a variety of applications. It is particularly suitable for automotive applications like gear tooth sensing, seat belt buckle detection, and door latch sensing. In the industrial space, it can be used for motor control, flow meters, and proximity detection.
Package and Availability
The sensor is available in a small, leaded SIP-3 (Single Inline Package) that is not only easy to install but also rugged enough for the most demanding applications. For more information on purchasing and pricing, please contact Diodes Incorporated or an authorized distributor.