EN
  • EN
  • DE

AT-41586

Part No AT-41586
Manufacturer Agilent(Hewlett-Packard)
Catalog END - OF - LIFE
Description Low Cost General Purpose Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1148431-AT-41586
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT-41586 CAD Model

Description

The AT-41586 is a high-performance silicon bipolar transistor originally manufactured by Hewlett-Packard (later Agilent Technologies, then Avago Technologies, now Broadcom). This transistor is designed for low-noise amplifier (LNA) applications in the VHF, UHF, and microwave frequency ranges. Its key features include a low noise figure, high gain, and excellent linearity, making it suitable for use in demanding wireless communication systems.

Applications:

  • Low Noise Amplifiers (LNAs) for cellular and PCS base stations.
  • GPS receivers.
  • Wireless LAN (WLAN) front-end amplifiers.
  • Satellite communication systems.
  • General-purpose RF amplification.

Features:

  • Low Noise Figure (typically 1.1 dB at 2 GHz).
  • High Gain (typically 16 dB at 2 GHz).
  • High Transition Frequency (fT = 10 GHz).
  • Excellent Linearity.
  • Surface Mount Package (SOT-343).

Benefits:

  • Improved receiver sensitivity due to low noise performance.
  • Increased signal strength and range.
  • Reduced distortion in amplified signals.
  • Compact solution for space-constrained applications.
  • Enhanced system performance in wireless communication applications.

Additional Details:

The AT-41586 is housed in a SOT-343 surface mount package. Key electrical parameters include a collector-emitter breakdown voltage (VCEO) of 15V, a collector current (IC) of 40 mA, and a power dissipation (PD) of 200 mW. The transistor’s performance depends heavily on proper biasing and impedance matching. Designers should utilize the S-parameters and noise parameters provided in the datasheet for optimal circuit design. The AT-41586 is known for its robust performance and reliability in RF applications. Due to manufacturer changes, parts from Avago and Broadcom may also be encountered as equivalents. ESD precautions should be followed during handling and assembly. Careful consideration of thermal management is important to ensure long-term reliability, especially in high-power applications. The device is designed to operate over a specific temperature range; consulting the datasheet is crucial for details.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess