EN
  • EN
  • DE

AZ1084S-1.5E1

Part No AZ1084S-1.5E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 5A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150116-AZ1084S-1.5E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ1084S-1.5E1 CAD Model

Description

The AZ1084S-1.5E1 is a low dropout positive voltage regulator from BCD Semiconductor Manufacturing Limited. It is designed to provide a stable 1.5V output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage. This regulator is part of BCD Semiconductor's range of linear regulators and is typically used in various electronic devices to ensure a consistent and reliable power supply.

Applications

  • Post regulators for switching power supplies.
  • Battery chargers.
  • Microprocessor power supplies.
  • Motherboard applications.
  • Graphics cards.

Features

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Fixed Output Voltage: Provides a precise and consistent 1.5V output.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • High Accuracy: Provides a highly accurate output voltage.

Benefits

  • Stable Power Supply: Provides a reliable and consistent 1.5V power supply for sensitive electronic components.
  • Efficient Operation: Low dropout voltage improves efficiency, especially in battery-powered applications.
  • Protection: Overcurrent and thermal shutdown features enhance the reliability and lifespan of the device.
  • Ease of Use: Fixed output voltage simplifies the design process.

Additional Details

The AZ1084S-1.5E1 typically comes in a surface-mount package. The dropout voltage is typically around 1.3V at the rated current. It is designed to operate over a wide temperature range. Consult the datasheet for comprehensive specifications, including input voltage range, output current capabilities, and thermal characteristics.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Zener diode
Lowest to $1.5847
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess