EN
  • EN
  • DE

AH3768Q-P-A

Part No AH3768Q-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Latch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Box (TB)
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP Module
Case / Package 3-SIP
Family Name AH3768
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860773-AH3768Q-P-A
Ultra Librarian 3D Model Ultra Librarian AH3768Q-P-A CAD Model

Description

Product Overview: AH3768Q-P-A

The AH3768Q-P-A is an advanced Hall Effect latch from Diodes Incorporated, designed for high-performance applications that require a reliable and precise switching mechanism. This device is particularly well-suited for automotive applications, thanks to its compliance with stringent industry standards and its robust construction.

Key Features

  • High Sensitivity: The AH3768Q-P-A offers high magnetic sensitivity, ensuring accurate detection and response to magnetic fields.
  • Wide Operating Voltage Range: It operates over a broad voltage range, making it versatile for various electrical environments.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for battery-powered applications.
  • Chopper-Stabilized Design: This feature provides stable operation over the full operating temperature range and minimizes the effect of temperature variations on the magnetic performance.
  • Reverse Battery Protection: The AH3768Q-P-A is equipped with protection against reverse battery connection, which is vital for automotive applications where battery installation errors can occur.
  • Robust Output: The output of this Hall Effect latch is resistant to electrical disturbances, providing a reliable signal even in noisy electrical environments.
  • Industry Compliance: It meets the AEC-Q100 standards for automotive electronic components, ensuring reliability and performance under harsh conditions.

Applications

The AH3768Q-P-A is ideal for a wide range of applications, particularly in the automotive sector where precision and durability are paramount. Common applications include:

  • Camshaft and crankshaft position sensors
  • Transmission sensors
  • Rotary encoders
  • Proximity detection

Package and Availability

The AH3768Q-P-A is available in a compact package that is suitable for space-constrained applications. It is offered in a variety of packaging options to suit different manufacturing requirements. For detailed information on pricing, availability, and ordering, customers should contact Diodes Incorporated or an authorized distributor.

With its combination of performance, efficiency, and compliance, the AH3768Q-P-A Hall Effect latch from Diodes Incorporated represents a reliable solution for designers looking to enhance the functionality and robustness of their sensor applications.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess