Product Overview: AH3772-P-B Hall Effect Sensor
The AH3772-P-B from Diodes Incorporated is a high-performance, versatile Hall Effect sensor designed for a wide range of applications. This sensor is particularly known for its sensitivity and reliability in detecting magnetic fields with precision. The AH3772-P-B comes in a compact package, making it suitable for space-constrained applications while providing robust performance.
Key Features
- High Sensitivity: The AH3772-P-B is engineered to detect magnetic fields with high accuracy, ensuring precise operation in various applications.
- Chopper-Stabilized Design: This feature helps in maintaining stability over a wide temperature range and minimizes the influence of thermal and stress-related offsets.
- Reverse Voltage Protection: The device is equipped with protection against reverse voltage conditions, enhancing its durability and lifespan.
- Low Power Consumption: It is optimized for low power operation, making it suitable for battery-powered devices.
- Output Short Circuit Protection: The sensor includes an output short circuit protection mechanism, providing additional safety for connected electronic components.
Applications
The AH3772-P-B is ideal for use in a variety of applications, including but not limited to:
- Brushless DC motor commutation
- Position and speed sensing
- Proximity detection
- Flow meters
- Tachometers
Technical Specifications
Below are some of the technical specifications of the AH3772-P-B:
- Supply Voltage Range: 3.0V to 28V
- Output Type: Open-Drain
- Package: SIP-3 (Single Inline Package)
- Operating Temperature Range: -40°C to 85°C
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The AH3772-P-B is manufactured with stringent quality control processes to ensure reliable performance and compliance with industry standards. Customers can trust the durability and consistency of this Hall Effect sensor in their applications.
For more detailed information, datasheets, and support, visit the Diodes Incorporated website or contact their technical support team.