EN
  • EN
  • DE

AH3775-P-A

Part No AH3775-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Latch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Package Tape & Box (TB)
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 3-SIP, Formed Leads
Case / Package 3-SIP
Family Name AH3775
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860780-AH3775-P-A
Ultra Librarian 3D Model Ultra Librarian AH3775-P-A CAD Model

Description

Product Overview: AH3775-P-A by Diodes Incorporated

The AH3775-P-A is a high-performance, precision unipolar Hall effect switch IC designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This device is engineered to cater to a wide range of applications that require accurate and reliable magnetic sensing with a unipolar switch point.

Key Features and Benefits

  • High Sensitivity: The AH3775-P-A is equipped with a sensitive Hall effect plate that allows for the detection of weak magnetic fields, making it suitable for applications that require precise sensing.
  • Chopper Stabilized: This device features advanced chopper-stabilized technology, which enhances stability across temperature and supply voltage variations, ensuring consistent performance.
  • Robust Output: The digital output of the AH3775-P-A is designed to be robust and resistant to electrical noise, providing a clean and reliable signal for direct interfacing with microcontrollers and other logic systems.
  • Wide Operating Voltage Range: With an operating voltage range of 3V to 28V, the AH3775-P-A is versatile and can be used in various electronic circuits without the need for additional voltage regulation components.
  • Low Power Consumption: This Hall effect switch is designed for energy efficiency, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Operating Temperature Range: The device operates within a temperature range of -40°C to 85°C, ensuring reliable performance under extreme environmental conditions.
  • Package Options: The AH3775-P-A is available in a small and compact package, allowing for easy integration into space-constrained designs without compromising on functionality.

Applications

The AH3775-P-A is suitable for a multitude of applications where magnetic field detection is required. Common uses include, but are not limited to, open and close detection in smart home devices, position and speed sensing in motors, and proximity detection in consumer electronics. Its reliability and precision make it an excellent choice for designers looking to add magnetic sensing capabilities to their projects.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AH3775-P-A is manufactured with stringent quality control processes, ensuring that each unit meets the company's high standards for performance and reliability. Customers can trust the AH3775-P-A for their critical design needs.

You May Also Be Interested in

Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess