EN
  • EN
  • DE

AH49HNTR-G1

Part No AH49HNTR-G1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR LINEAR ANALOG SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Linear
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±300mT
Supply Voltage - Operating 3 V to 8 V
Current - Supply (Max) 3.2mA
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package SOT-23-3
Win Source Part Number 1016358-AH49HNTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH49HNTR-G1 CAD Model

Description

Product Overview: AH49HNTR-G1

The AH49HNTR-G1 is a high-performance, precision Hall-effect sensor IC designed and manufactured by Diodes Incorporated. This advanced sensor is tailored for industrial and consumer applications that require accurate and reliable magnetic field detection. With its compact form factor and robust design, the AH49HNTR-G1 is an ideal choice for a wide range of applications, including position sensing, speed detection, and proximity switching.

Key Features

  • High Sensitivity: The AH49HNTR-G1 boasts a high magnetic sensitivity that ensures precise measurements even in applications with weak magnetic fields.
  • Linear Output: The sensor provides a linear voltage output that corresponds to the magnetic flux density, making it easy to integrate into various electronic systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply requirements.
  • Low Noise Output: Its design minimizes output noise, which is critical for high-precision applications.
  • Temperature Stability: The sensor maintains consistent performance across a wide temperature range, ensuring reliability in diverse operating conditions.
  • Energy Efficient: The AH49HNTR-G1 is designed for low power consumption, making it suitable for battery-powered devices.

Applications

The versatility of the AH49HNTR-G1 allows it to be used in various applications. It is commonly employed in industrial automation for position and speed sensing of machinery. In consumer electronics, it can be found in devices such as fitness trackers and smartwatches for activity monitoring. The sensor is also suitable for automotive systems, where it contributes to safety and efficiency by detecting the position of gears and pedals.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AH49HNTR-G1 is produced with stringent quality control measures to ensure it meets the reliability standards demanded by industry and consumers alike. Its robust construction makes it resistant to physical stress and environmental factors, further enhancing its dependability.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V / Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Surface Mount
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL
Lowest to $0.6011
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.3621
Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640
Honeywell
MAGNETIC SWITCH OMNIPOLAR SOT89B / Digital Switch Omnipolar Switch Open Collector Magnetoresistive SOT-89B
Lowest to $4.3657
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Lowest to $1.4662

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8528 $51.1680
145+ $0.6998 $101.4710
225+ $0.6779 $152.5275
305+ $0.6560 $200.0800
395+ $0.6342 $250.5090
530+ $0.5686 $301.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess