EN
  • EN
  • DE

AH9247Z3TR-G1

Part No AH9247Z3TR-G1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR TO92S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Digital Switch Omnipolar Switch Digital Hall Effect TO-92S
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 Short Body
Case / Package TO-92S
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860794-AH9247Z3TR-G1
Ultra Librarian 3D Model Ultra Librarian AH9247Z3TR-G1 CAD Model

Description

The AH9247Z3TR-G1 is a high-performance, precision integrated circuit from Diodes Incorporated, designed to cater to a wide range of applications in the electronics industry. This versatile component is known for its reliability and efficiency, making it a preferred choice for engineers and designers looking to enhance their electronic designs.

Key Features

  • High Accuracy: The AH9247Z3TR-G1 offers exceptional accuracy levels, which is crucial for applications where precision is paramount.
  • Low Power Consumption: Designed for energy-sensitive projects, it operates with minimal power, thereby extending the life of battery-powered devices.
  • Robust Temperature Performance: Capable of operating across a wide temperature range, this IC maintains its performance in diverse environmental conditions.
  • Compact Design: With its small footprint, the AH9247Z3TR-G1 is ideal for use in space-constrained applications, allowing for more compact and sleek product designs.

Applications

The AH9247Z3TR-G1 is suitable for a multitude of applications including but not limited to consumer electronics, automotive systems, industrial controls, and medical devices. Its versatility and high performance make it an excellent choice for:

  • Precision sensing systems
  • Power management modules
  • Signal processing units
  • Embedded systems

Product Specifications

Parameter Value
Part Number AH9247Z3TR-G1
Manufacturer Diodes Incorporated
Package / Case Surface-Mount
Operating Temperature Range Specified by Manufacturer
Mounting Type SMD/SMT

In conclusion, the AH9247Z3TR-G1 from Diodes Incorporated stands out as a component that offers a blend of precision, efficiency, and versatility. Its robustness and compact design make it a smart choice for a variety of electronic applications.

You May Also Be Interested in

Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess