EN
  • EN
  • DE

1N4531,113

Part No 1N4531,113
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 200MA DO34
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 25nA @ 20V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting Through Hole
Case / Package DO-34
Operating Temperature - Junction 200°C (Max)
Win Source Part Number 1002121-1N4531,113
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4531,113 CAD Model

Description

The 1N4531,113 is a standard diode type electronic component manufactured by Nexperia USA Inc.

  • Maximum DC Reverse Voltage: 75V
  • Average Rectified Current: 200mA (DC)
  • Forward Voltage: 1V @ 10mA
  • Reverse Recovery Time (trr): 4ns
  • Reverse Leakage Current: 25nA @ 20V
  • Capacitance: 4pF @ 0V, 1MHz
  • Mounting Type: Through-Hole
  • Case/Package: DO-34
  • Application: Designers who require a high-performance diode for their applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Micro Commercial Co
Interface
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,740 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess