EN
  • EN
  • DE

AL3157F-7

Part No AL3157F-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 30MA 12DFN / HIGH EFFICIENCY 1x/2x CHARGE PUMP LED DRIVER  FOR SMALL SCREEN BACKLIGHTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 2.7V
Voltage - Supply (Maximum) 5.5V
Current - Output / Channel 30mA, 210mA
Frequency 1.2MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-UFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803296-AL3157F-7
Ultra Librarian 3D Model Ultra Librarian AL3157F-7 CAD Model

Description

Diodes Incorporated's AL3157F-7 is a high-performance, energy-efficient LED driver IC that is designed to meet the rigorous demands of modern lighting applications. This compact and robust driver is ideal for a wide range of uses, from industrial and automotive to consumer electronics. With its advanced features and reliable performance, the AL3157F-7 ensures optimal functionality in various lighting scenarios.

Key Features

  • High Efficiency: The AL3157F-7 is engineered to provide maximum energy efficiency, which helps reduce power consumption and extends the life of battery-powered devices.
  • Dimming Capability: It supports PWM (Pulse Width Modulation) dimming, which allows for precise control over the brightness levels, making it versatile for different lighting conditions.
  • Thermal Protection: The built-in thermal protection feature ensures the device operates safely by preventing overheating, which can extend the overall lifespan of the lighting system.
  • Compact Form Factor: The small footprint of the AL3157F-7 makes it an excellent choice for space-constrained applications without compromising on power or functionality.
  • Wide Operating Voltage Range: It is designed to work effectively across a broad range of input voltages, making it suitable for various power supplies and electrical standards.

Applications

The versatility of the AL3157F-7 allows it to be used in multiple applications, including:

  • LED backlighting for LCD TVs and monitors
  • Automotive interior and exterior lighting
  • Architectural and ambient lighting systems
  • Portable and battery-powered lighting solutions

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AL3157F-7 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability. Whether for commercial, industrial, or personal use, the AL3157F-7 from Diodes Incorporated stands out as a dependable choice for LED driving solutions.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4876 $58.5120
290+ $0.4001 $116.0290
450+ $0.3876 $174.4200
620+ $0.3751 $232.5620
800+ $0.3626 $290.0800
1,070+ $0.3250 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess