The AM20N15-250D-T1-PF is a high-performance, N-Channel Enhancement Mode Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is a testament to Diodes Incorporated's commitment to providing advanced power management solutions that meet the rigorous demands of modern electronic applications.
Key Features:
- Low On-Resistance: The device boasts an exceptionally low drain-source on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency during operation.
- High Continuous Drain Current: With a continuous drain current (I<sub>D) of 20A, the AM20N15-250D-T1-PF is capable of handling significant power, making it suitable for high-current applications.
- High-Speed Switching: Engineered for fast switching, the MOSFET provides efficient performance in circuits where rapid switching is crucial, such as in power supplies and DC-DC converters.
- Thermal Performance: The device is encapsulated in a PowerDI®5 package, which offers excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
- PowerDI®5 Package: The compact footprint of the PowerDI®5 package allows for a smaller board space, making it ideal for space-constrained applications without compromising on power handling capabilities.
Applications:
The AM20N15-250D-T1-PF is versatile and can be utilized in a variety of applications, including:
- DC-DC Converters
- Power Management Functions
- Load Switches
- Motor Drives
- Power Tools
- Battery Management Systems
- Computing and Server Power Supplies
Product Specifications:
Parameter
Value
Drain-Source Voltage (V<sub>DS)
150V
Continuous Drain Current (I<sub>D)
20A
Power Dissipation (P<sub>D)
88W
Operating Temperature Range
-55°C to +150°C
With its robust set of features, the AM20N15-250D-T1-PF MOSFET from Diodes Incorporated is an ideal choice for designers looking for a reliable and efficient power management component.