EN
  • EN
  • DE

AM4962GHTR-G1

Part No AM4962GHTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description SINGLE PHASE FULL WAVE DIRECT PWM MOTOR DRIVER | IC MOTOR DRVR 3.5V-16V 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Bipolar
Applications General Purpose
Output Current 1A
Supply Voltage (V) 3.5V ~ 16V
Load Voltage (V) 3.5V ~ 16V
Temperature Range - Operating -30°C ~ 90°C
Mounting Style SMD
Manufacturer Package 14-TSSOP + 2 Heat Tabs
Supplier Device Package 14-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1144109-AM4962GHTR-G1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM4962GHTR-G1 CAD Model

Description

Introducing the AM4962GHTR-G1 from Diodes Incorporated

The AM4962GHTR-G1 is a cutting-edge, high-performance MOSFET from the reputable Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This advanced MOSFET is designed to meet the rigorous demands of modern electronic applications, offering superior efficiency, reliability, and power management capabilities.

This versatile component is ideal for a wide range of applications, including power supply circuits, motor drives, and high-speed switching systems. Its compact and efficient design makes it an excellent choice for space-constrained applications while providing the high-level performance that engineers and designers expect from Diodes Incorporated products.

Key Features of the AM4962GHTR-G1

  • High Efficiency: The device boasts low on-resistance, which translates to reduced power loss during operation, ensuring energy-efficient performance in your applications.
  • Thermal Performance: With an enhanced thermal profile, the AM4962GHTR-G1 can operate at higher temperatures without compromising reliability or longevity, making it suitable for thermally challenging environments.
  • Robustness: Designed to withstand tough conditions, this MOSFET features built-in protection against electrostatic discharge (ESD) and other potential hazards that can damage electronic components.
  • Compact Footprint: The small form factor of this device allows for a more streamlined PCB layout, providing designers with more flexibility and space savings for other critical components.

The AM4962GHTR-G1 is not only a testament to Diodes Incorporated's commitment to quality but also to their dedication to innovation. It is available in a green, RoHS-compliant package, reflecting the company's pledge to environmental sustainability. When integrating this MOSFET into your designs, you can expect a product that delivers both top-notch performance and eco-conscious engineering.

Whether you're developing power management systems, designing high-efficiency converters, or working on advanced motor control circuits, the AM4962GHTR-G1 from Diodes Incorporated is a reliable and high-quality choice that won't disappoint.

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6632
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4084 $51.0500
300+ $0.3351 $100.5300
465+ $0.3247 $150.9855
640+ $0.3142 $201.0880
825+ $0.3037 $250.5525
1,105+ $0.2723 $300.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess