The AP1084D18LA from Diodes Incorporated is a high-performance, low-dropout linear regulator designed to provide a stable and reliable voltage supply for a wide array of electronic applications. This component is particularly well-suited for systems that require a consistent 1.8V output with a high current capability of up to 5A. The AP1084D18LA is an ideal choice for powering sensitive digital circuits, microprocessors, and analog devices that demand low voltage noise and tight regulation characteristics.
Key Features
- Output Voltage: Fixed 1.8V with high accuracy
- Output Current: Capable of delivering up to 5A of continuous current
- Low Dropout Voltage: Maintains regulation with minimal difference between the input and output voltages, enhancing efficiency
- Thermal Protection: Integrated over-temperature shutdown mechanism to prevent damage from overheating
- Short Circuit Protection: Built-in current limiting and short circuit protection to ensure safe operation under abnormal conditions
- Stable with Low ESR Output Capacitors: Compatible with ceramic and other types of capacitors, providing design flexibility
Applications
The AP1084D18LA is versatile and can be used in various applications, including:
- PC Motherboards
- Graphic Cards
- Networking and Telecom Equipment
- Servers and Data Storage Systems
- Consumer Electronics
- Industrial and Medical Equipment
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP1084D18LA is no exception. This product is manufactured with the highest standards to ensure reliable performance and longevity in the most demanding conditions. Whether it's for commercial or industrial use, the AP1084D18LA is designed to meet the rigorous requirements of today's electronic devices.
Product Specifications
| Parameter |
Value |
| Manufacturer |
Diodes Incorporated |
| Part Number |
AP1084D18LA |
| Output Voltage |
1.8V |
| Output Current |
5A |
| Dropout Voltage |
Typically 1.3V at 5A |
| Package / Case |
TO-252 (DPAK) |