EN
  • EN
  • DE

AP1084D33A

Part No AP1084D33A
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 5A 3-Pin(2+Tab) TO-252 Tape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 180808-AP1084D33A
Popularity Low
Supply and Demand Status Limited
Family Name AP1084
Introduction Date July 16, 2003
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AP1084D33A CAD Model

Description

Product Overview: AP1084D33A by Diodes Incorporated

The AP1084D33A is a high-performance, low-dropout linear regulator designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This regulator is engineered to deliver a stable 3.3V output voltage with an input range that makes it versatile for a broad array of applications. The device is well-suited for systems that require a steady and reliable power supply, and it is particularly beneficial for high-current operations.

Key Features

  • Output Voltage: The AP1084D33A provides a fixed output voltage of 3.3V, which is ideal for logic circuits and standard digital ICs.
  • High Current Capability: It can deliver up to 5A of continuous output current, making it suitable for power-intensive applications.
  • Low Dropout Voltage: The low dropout voltage of typically 1.3V at 5A ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards the regulator from excessive heat and enhances its reliability.
  • Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the connected load in the event of a fault condition.
  • Adjustable Current Limit: The current limit can be set by an external resistor, providing additional flexibility and protection based on the requirements of the application.

Applications

The AP1084D33A is a versatile component that can be used in a wide range of applications, including:

  • Power supplies for motherboards and graphic cards
  • Networking devices such as switches and routers
  • Office automation machines like printers and scanners
  • Consumer electronics including set-top boxes and gaming consoles
  • Industrial equipment requiring stable power delivery

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1084D33A is no exception. The device is designed to meet the stringent standards required for industrial and consumer applications, ensuring a reliable performance over its lifetime. With its robust design and comprehensive protection features, the AP1084D33A stands out as a solid choice for designers looking for a dependable linear voltage regulator.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess